The TPS54317RHFT is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This advanced power management integrated circuit (IC) is designed to provide a cost-effective, low component count, and low standby current solution for a variety of applications. The TPS54317RHFT is particularly suitable for systems that require a fast transient response and operate with a 3V to 4V input voltage range.
Key Features
- Input Voltage Range: 3V to 4V, making it ideal for post-regulation applications.
- Output Voltage Range: Adjustable from 0.76V to 2V, providing versatility for different design requirements.
- High Efficiency: Integrated low RDS(on) MOSFETs ensure high efficiency at light and heavy loads.
- Fast Transient Response: The D-CAP2™ mode control provides a fast transient response, which is essential for performance-critical applications.
- Output Current: Capable of delivering up to 3A of continuous output current.
- Thermal Performance: The device is offered in a 14-pin VQFN-HR package, which enhances thermal performance and allows for a compact PCB layout.
- Protection Features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown for reliable operation under abnormal conditions.
Applications
The TPS54317RHFT is suitable for a wide range of applications, including:
- Notebook and Ultrabook Computers
- Low-Power FPGAs and DSPs
- Networking and Telecommunications Equipment
- Consumer Electronics
With its combination of features, the TPS54317RHFT provides designers with a high-performance solution that minimizes board space and reduces external component count, while ensuring efficient power management in their electronic systems. Its robust design and comprehensive protection features make it a reliable choice for demanding applications.