EN
  • EN
  • DE
  • IT

TPS54318RTET

Part No TPS54318RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.803V
Maximum Output Voltage 4.5V
Output Current 3A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 081675-TPS54318RTET
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54318RTET CAD Model

Description

The TPS54318RTET is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable Texas Instruments. This power management integrated circuit is designed to provide a compact and high-performance solution for powering various applications, including but not limited to, networking, telecommunications, and computing systems.

Key Features

  • Input Voltage Range: The device operates from a 2.95 V to 6 V input supply, making it versatile for a wide range of power sources.
  • Output Voltage Range: It offers an adjustable output voltage range from 0.76 V to 3.3 V, allowing for a high degree of flexibility in powering different ICs and systems.
  • High Efficiency: The TPS54318RTET provides up to 95% efficiency, which is crucial for reducing power loss and heat generation in tight spaces.
  • Fast Transient Response: Thanks to the D-CAP2™ control mode, the converter ensures a quick and stable response to load changes.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, this device minimizes external component count and simplifies design complexity.
  • Frequency Synchronization: It supports switching frequency synchronization to external clocks ranging from 300 kHz to 2.2 MHz.
  • Thermal and Overcurrent Protection: The TPS54318RTET includes thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Small Package: Available in a compact 16-pin QFN package, it is suitable for space-constrained applications.

Applications

The versatility of the TPS54318RTET makes it an ideal choice for a wide variety of applications. It is particularly well-suited for use in:

  • Point-of-Load Conversions
  • Networking and Telecommunication Equipment
  • Computing Systems and Servers
  • FPGAs, DSPs, and ASIC Power Supplies

With its advanced features and reliable performance, the TPS54318RTET by Texas Instruments is an excellent solution for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7387 $60.8545
80+ $1.4265 $114.1200
125+ $1.3820 $172.7500
170+ $1.3374 $227.3580
220+ $1.2928 $284.4160
290+ $1.1591 $336.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess