EN
  • EN
  • DE

TPS54320RHLT

Part No TPS54320RHLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 14QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 15V
Output Current 3A
Frequency - Switching 200kHz to 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-QFN (3.5x3.5)
Win Source Part Number 034102-TPS54320RHLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54320RHLT CAD Model

Description

Introducing the TPS54320RHLT from Texas Instruments

The TPS54320RHLT is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the innovative semiconductor manufacturer, Texas Instruments (TI). This compact power management integrated circuit (IC) is designed to deliver high performance and reliability for a wide range of applications, such as consumer electronics, telecommunications, and industrial systems.

With an input voltage range of 4.5V to 17V, the TPS54320RHLT is capable of providing an adjustable output voltage from 0.76V to 6.5V, which allows it to power a variety of low-voltage components, including advanced microprocessors, FPGAs, and DSPs. It can deliver up to 3A of continuous output current, making it an excellent choice for medium-power applications.

The device's high efficiency is achieved through several advanced features. Its D-CAP2™ mode control provides a fast transient response, which is essential for maintaining voltage stability in dynamic load conditions. The TPS54320RHLT also includes an Eco-mode™, which significantly improves efficiency at light loads by reducing switching losses.

For design flexibility, the TPS54320RHLT offers programmable soft-start and tracking capabilities, ensuring a controlled voltage ramp-up, which is critical for sensitive electronic components. Additionally, the converter includes a variety of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, enhancing system safety and reliability.

The TPS54320RHLT comes in a compact 14-pin VQFN (RHL) package with a footprint of just 3.5mm x 3.5mm, making it suitable for space-constrained applications. Its high level of integration reduces the need for external components, simplifying design and minimizing the overall solution size.

Whether you're designing power supplies for networking equipment, portable devices, or industrial machinery, the TPS54320RHLT offers the performance, efficiency, and ease of use that engineers have come to expect from Texas Instruments. With this buck converter, you can achieve a robust power design that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6123 $52.0455
200+ $0.5024 $100.4800
310+ $0.4867 $150.8770
425+ $0.4710 $200.1750
550+ $0.4553 $250.4150
735+ $0.4082 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess