EN
  • EN
  • DE
  • IT

TPS54326RGTT

Part No TPS54326RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 055636-TPS54326RGTT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54326RGTT CAD Model

Description

Product Overview: TPS54326RGTT by Texas Instruments

The TPS54326RGTT is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable electronics manufacturer, Texas Instruments. This power management integrated circuit (IC) is designed to provide a compact and high-performance solution for powering core voltages of modern processors, microcontrollers, and various low-power applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 18V, making it versatile for various systems and suitable for both 5V and 12V intermediate bus systems.
  • Output Voltage Range: It offers an adjustable output voltage range from 0.76V to 7V, which can be finely tuned to meet the specific requirements of the load.
  • High Efficiency: The TPS54326RGTT incorporates D-CAP2™ mode control, providing a fast transient response and high efficiency across a wide output current load range.
  • Thermal Performance: Housed in a 16-pin thin shrink small-outline package (QFN), the device features excellent thermal performance suitable for high-temperature environments.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation under fault conditions.

Applications

The TPS54326RGTT is ideal for a broad range of applications, including:

  • Notebook and Ultrabook computers
  • Tablets and mobile devices
  • Networking and telecommunication equipment
  • Consumer electronics
  • Point-of-load conversions

Design Flexibility

This converter facilitates design flexibility with features such as external soft start, tracking, and power good indicator. These features allow designers to tailor the power solution to their specific needs, ensuring seamless integration into their product designs.

Conclusion

With its wide input and output voltage range, high efficiency, and comprehensive protection features, the TPS54326RGTT from Texas Instruments represents a robust and versatile power management solution for a multitude of electronic devices and systems. Its compact size, coupled with the ability to deliver a stable and precise voltage, makes it an excellent choice for designers looking to optimize power consumption and enhance system reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7328 $60.6480
80+ $1.4217 $113.7360
125+ $1.3773 $172.1625
170+ $1.3329 $226.5930
220+ $1.2884 $283.4480
295+ $1.1552 $340.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess