EN
  • EN
  • DE
  • IT

TPS54335-1ADRCT

Part No TPS54335-1ADRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 24V
Output Current 3A
Frequency - Switching 50kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112014-TPS54335-1ADRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54335-1ADRCT CAD Model

Description

The TPS54335-1ADRCT is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This efficient power management IC is designed to provide a fast transient response and minimize the external component count for a compact and reliable power solution. It is ideal for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features:

  • Input Voltage Range: The TPS54335-1ADRCT operates with an input voltage range of 4.5V to 28V, making it versatile for various power supply scenarios.
  • Output Voltage Range: It is capable of providing an adjustable output voltage from 0.76V to 7V, which allows for flexibility in powering different types of circuitry.
  • High Efficiency: The device offers high efficiency with its synchronous buck topology and integrated low RDS(on) MOSFETs, reducing power losses and improving overall system performance.
  • Output Current: It can deliver up to 3A of continuous output current, sufficient for a broad range of power applications.
  • Thermal Management: Enhanced thermal performance is ensured through features like thermal shutdown and overcurrent protection, safeguarding the device under abnormal conditions.
  • Frequency Synchronization: The IC supports frequency synchronization to an external clock, which can help mitigate electromagnetic interference (EMI) in noise-sensitive applications.
  • Small Package: The TPS54335-1ADRCT is available in a small 10-pin VSON package, which is space-efficient and suitable for compact PCB layouts.

Applications:

  • Consumer Electronics (e.g., Set-Top Boxes, TVs, and Gaming Consoles)
  • Networking Equipment (e.g., Routers, Switches, and Access Points)
  • Industrial Systems (e.g., PLCs, Sensors, and Actuators)
  • Automotive Applications (e.g., Infotainment and Telematics)

The TPS54335-1ADRCT combines performance, versatility, and ease of use in a single package, making it an excellent choice for designers looking for a robust power management solution. With its advanced features and Texas Instruments' reputation for quality, this buck converter is a reliable cornerstone for your power supply design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8480 $55.4400
70+ $1.5163 $106.1410
105+ $1.4689 $154.2345
145+ $1.4215 $206.1175
185+ $1.3741 $254.2085
245+ $1.2320 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess