EN
  • EN
  • DE
  • IT

DSPIC33FJ128GP204-I/PT

Part No DSPIC33FJ128GP204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773528-DSPIC33FJ128GP204-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33FJ128GP204
Introduction Date November 19, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP204-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ128GP204-I/PT Microcontroller

The DSPIC33FJ128GP204-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering the best of both worlds by combining the features of a microcontroller (MCU) with the capabilities of a digital signal processor (DSP). This integration makes the DSPIC33FJ128GP204-I/PT an ideal choice for applications requiring complex and sophisticated signal processing along with the functionality and ease of use of an MCU.

At the core of this DSC is a powerful 16-bit modified Harvard architecture processor. It boasts a maximum speed of 40 MIPS (million instructions per second) when operating at 40MHz, ensuring swift and efficient processing capabilities. The DSPIC33FJ128GP204-I/PT is equipped with 128KB of flash memory and 16KB of RAM, providing ample space for application code and data storage.

This microcontroller features a variety of peripherals that enhance its functionality. It includes an array of analog inputs, with a built-in 10-bit Analog-to-Digital Converter (ADC) that offers up to 16 channels. This ADC is capable of conversion rates of up to 1.1 Msps (mega samples per second), allowing for precise and rapid data acquisition. Additionally, the DSPIC33FJ128GP204-I/PT comes with two Comparators, a Charge Time Measurement Unit (CTMU) for touch sensing applications, and a Programmable Gain Amplifier (PGA) for signal conditioning.

For communication purposes, the device supports multiple serial interfaces, including UART, SPI, and I2C, providing flexibility in connecting with other devices and peripherals. The DSPIC33FJ128GP204-I/PT also offers PWM outputs for motor control and other timing-sensitive applications, as well as a Quadrature Encoder Interface (QEI) for capturing encoder position data.

The microcontroller is housed in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. It operates over an industrial temperature range (-40°C to +85°C), ensuring reliability and performance even in harsh environments. With its robust feature set and high level of integration, the DSPIC33FJ128GP204-I/PT from Microchip Technology is an excellent choice for applications in automotive, industrial control, consumer electronics, communication systems, and more.

For designers and engineers looking for a DSC that offers both DSP performance and microcontroller ease of use, the DSPIC33FJ128GP204-I/PT represents a versatile and reliable solution.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess