EN
  • EN
  • DE

TPS54335-2ADRCT

Part No TPS54335-2ADRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 24V
Output Current 2A
Frequency - Switching 50kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112015-TPS54335-2ADRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54335-2ADRCT CAD Model

Description

Introducing the TPS54335-2ADRCT from Texas Instruments

The TPS54335-2ADRCT is a highly efficient, adaptive, on-time D-CAP2™ mode synchronous buck converter from the reputable electronics manufacturer, Texas Instruments. This advanced power solution is designed to cater to a wide range of applications, including consumer electronics, networking, and industrial systems, where efficient power conversion is critical.

This state-of-the-art component offers an input voltage range of 4.5V to 28V, making it versatile for various power supply designs. The TPS54335-2ADRCT provides an adjustable output voltage range from 0.76V to 7V, allowing designers to tailor the output to meet the specific requirements of their application. With its ability to deliver up to 3A of continuous output current, this converter is capable of powering a diverse array of electronic devices.

The TPS54335-2ADRCT boasts an impressive suite of features designed to enhance performance and reliability. It includes integrated high-side and low-side MOSFETs, which not only reduce component count but also improve efficiency. The device's high efficiency is further enhanced by its low dropout mode, which makes it suitable for applications requiring maximum battery life.

Protection features are paramount in power management, and the TPS54335-2ADRCT does not disappoint. It includes cycle-by-cycle current limit, overvoltage protection, and thermal shutdown to safeguard against potential damage from abnormal operating conditions. Additionally, the converter offers a power good signal for sequencing and an enable pin for on/off control, providing designers with flexibility and precision in their power management schemes.

With its compact size, the TPS54335-2ADRCT comes in a 10-pin VSON package, which is ideal for space-constrained applications. Its thermal performance is optimized for a low thermal impedance, ensuring the device operates within its temperature range even under full load conditions.

Overall, the TPS54335-2ADRCT from Texas Instruments is a highly reliable and efficient solution for modern electronic systems requiring a compact, high-performance power converter. Its comprehensive feature set and flexibility make it an excellent choice for a broad range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1633 $50.6128
39+ $2.5956 $101.2284
60+ $2.5145 $150.8700
83+ $2.4334 $201.9722
107+ $2.3522 $251.6854
143+ $2.1089 $301.5727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess