EN
  • EN
  • DE
  • IT

TPS54356MPWPREP

Part No TPS54356MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5-V TO 20-V INPUT, 3-A OUTPUT SYNCHRONOUS PWM SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Output Voltage 3.3V
Output Current 3A
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1272615-TPS54356MPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54356-EP
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54356MPWPREP CAD Model

Description

The TPS54356MPWPREP is a state-of-the-art switching regulator from Texas Instruments, designed for use in a wide range of applications requiring efficient power conversion. This device is part of the Enhanced Product (EP) lineup, which means it has been optimized for mission-critical applications and is characterized for enhanced performance over an extended temperature range.

Key Features

  • Output Voltage Range: The TPS54356MPWPREP provides an adjustable output voltage range that is suitable for a variety of uses, ensuring versatility in application.
  • High Efficiency: With its advanced design, this regulator offers high efficiency, reducing power loss and improving overall system performance.
  • Thermal Performance: Enhanced thermal performance allows the TPS54356MPWPREP to operate reliably over a wide temperature range, making it ideal for industrial and automotive applications.
  • Robust Design: The device is designed to withstand harsh environments and is resistant to the stresses typically encountered in demanding applications.

Applications

The versatile nature of the TPS54356MPWPREP makes it suitable for a variety of applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS54356MPWPREP is no exception. It is manufactured to the highest standards, ensuring both reliability and performance. The Enhanced Product designation indicates that this component has been subjected to additional testing and qualification processes, making it suitable for use in applications where standard components may not suffice.

With its combination of features, the TPS54356MPWPREP is an excellent choice for designers looking to integrate a robust and reliable power solution into their systems. Whether for new designs or for upgrading existing systems, this switching regulator represents a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess