EN
  • EN
  • DE
  • IT

TPS54380PWPRG4

Part No TPS54380PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.891V
Maximum Output Voltage 5.4V
Output Current 3A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 118562-TPS54380PWPRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS54380PWPRG4 CAD Model

Description

Product Overview: TPS54380PWPRG4 from Texas Instruments

The TPS54380PWPRG4 is a highly efficient, synchronous buck regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This power management integrated circuit (PMIC) is ideal for a wide range of applications, including industrial, communications, and consumer electronics, where efficient voltage regulation is crucial.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 0.9V to 3.3V, allowing for flexibility in various applications.
  • High Efficiency: With a peak efficiency of up to 95%, the TPS54380PWPRG4 minimizes power loss and heat generation, making it suitable for energy-sensitive designs.
  • Current Capacity: The regulator is capable of delivering up to 3A of continuous output current, making it capable of powering a wide array of devices.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.5V to 20V, accommodating various power sources and system voltages.
  • Integrated MOSFETs: The device includes two N-channel MOSFETs, which eliminates the need for external components and simplifies the design process.
  • Frequency Synchronization: It offers a frequency synchronization feature to reduce electromagnetic interference (EMI) in sensitive applications.
  • Thermal and Overcurrent Protection: The TPS54380PWPRG4 is equipped with thermal shutdown and overcurrent protection features, enhancing system reliability and safety.

Package and Temperature Range

The TPS54380PWPRG4 is available in a 20-pin HTSSOP (PWP) package with PowerPAD™, which aids in thermal performance. It operates over a junction temperature range of -40°C to 150°C, ensuring stable performance even in extreme conditions.

Applications

With its robust feature set, the TPS54380PWPRG4 is suitable for a variety of applications, including:

  • Distributed Power Systems
  • Point of Load (POL) Solutions
  • Networking Equipment
  • Telecom Infrastructure
  • FPGAs and DSPs Power Supplies
  • Industrial and Automotive Electronics

Overall, the TPS54380PWPRG4 from Texas Instruments is a versatile and reliable choice for designers looking to implement a high-performance power solution in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3885 $62.4825
90+ $1.3007 $117.0630
135+ $1.2568 $169.6680
195+ $1.1688 $227.9160
250+ $1.1249 $281.2250
315+ $1.0809 $340.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess