EN
  • EN
  • DE
  • IT

TPS54386TPWPRQ1

Part No TPS54386TPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 3A
Frequency - Switching 630kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 034127-TPS54386TPWPRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54386TPWPRQ1 CAD Model

Description

Overview of TPS54386TPWPRQ1 from Texas Instruments

The TPS54386TPWPRQ1 is a high-performance, dual-output, synchronous buck converter integrated circuit (IC) from Texas Instruments, designed for automotive and industrial applications. This power management IC is specifically engineered to provide reliable and efficient voltage conversion, with a focus on space-saving and thermal performance, making it ideal for the demanding requirements of modern electronic systems.

Key Features

  • Dual Output Channels: The device features two independent PWM-controlled output channels, allowing for simultaneous regulation of two different voltage levels, which is particularly useful for systems requiring multiple supply voltages.
  • Wide Input Voltage Range: With an input voltage range from 2.95V to 6V, the TPS54386TPWPRQ1 can accommodate a variety of power sources, including standard 3.3V or 5V rails.
  • Adjustable Output Voltage: The output voltage on each channel can be adjusted from 0.8V to 3.3V, providing flexibility for different application requirements.
  • High Efficiency: The synchronous buck design, along with integrated low R<sub>DS(on) MOSFETs, ensures high efficiency, which is crucial for reducing power loss and managing thermal conditions within automotive environments.
  • Thermal Shutdown: To protect the device and the overall system, the TPS54386TPWPRQ1 includes a thermal shutdown feature that disables the IC when the junction temperature exceeds the threshold.
  • Frequency Synchronization: The IC supports frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The versatility of the TPS54386TPWPRQ1 makes it suitable for a wide range of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules. Additionally, its robust design conforms to the stringent requirements of the industrial market, where reliable power conversion is critical.

Package and Quality

The device is available in a 16-pin HTSSOP (PWP) package with PowerPAD™, which is designed to enhance thermal dissipation. The TPS54386TPWPRQ1 is qualified for automotive applications, adhering to the AEC-Q100 standard, ensuring that it meets the high-reliability demands of the automotive industry.

With its combination of performance, flexibility, and protection features, the TPS54386TPWPRQ1 from Texas Instruments stands out as a robust choice for designers looking to enhance the power management capabilities of their automotive or industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0629 $58.1951
45+ $2.5131 $113.0895
70+ $2.4345 $170.4150
96+ $2.3560 $226.1760
123+ $2.2775 $280.1325
165+ $2.0419 $336.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess