EN
  • EN
  • DE

TPS54395PWPR

Part No TPS54395PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™, Eco-Mode™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.76V
Voltage - Output (Max) 7V
Current - Output 3A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS54395
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-30581-1-ND,296-30581-1,-296-30581-1,-TPS54395PWPR-NDR,296-30581-6,296-30581-2
Standard Package 2,000
Win Source Part Number 984850-TPS54395PWPR
Ultra Librarian 3D Model Ultra Librarian TPS54395PWPR CAD Model

Description

The TPS54395PWPR is a versatile and efficient dual-output, synchronous step-down switcher from the renowned electronics manufacturer, Texas Instruments. Designed to cater to a wide range of applications, this integrated circuit (IC) is particularly suited for systems that require a compact, high-performance power solution.

This power regulator features a wide input voltage range of 4.5V to 18V, making it adaptable to various power sources and suitable for use in both industrial and consumer products. Its dual-channel architecture allows for two independent output voltages that are adjustable from 0.8V to 7V, with the ability to deliver up to 3A of continuous current per channel. This flexibility makes the TPS54395PWPR ideal for powering complex digital systems that require multiple voltage rails, such as microprocessors, FPGAs, and DSPs.

One of the key advantages of the TPS54395PWPR is its high efficiency, which is achieved through its synchronous buck topology. This design minimizes power loss by using low RDS(on) MOSFETs and by operating in continuous conduction mode at higher load currents. Additionally, it features a selectable switching frequency from 300kHz to 2.5MHz, allowing designers to optimize the performance of the IC for their specific application requirements.

The TPS54395PWPR also includes a host of protective features to ensure the reliability and longevity of the end application. These include overcurrent protection, thermal shutdown, and an under-voltage lockout. Moreover, the device supports safe start-up into pre-biased loads and has a power good (PG) output to provide system feedback on the status of the voltage rails.

Encased in a 14-pin HTSSOP package with PowerPAD™, the TPS54395PWPR is designed for thermal efficiency and a small footprint, addressing the need for space-constrained applications. Its PowerPAD™ feature significantly improves the thermal performance, allowing for higher power handling and reduced temperature rise.

In summary, the TPS54395PWPR from Texas Instruments is a powerful, efficient, and reliable solution for modern electronic systems requiring dual synchronous step-down voltage conversion. Its versatility and protective features make it an excellent choice for a broad array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5294 $53.5290
80+ $1.2549 $100.3920
125+ $1.2157 $151.9625
170+ $1.1765 $200.0050
220+ $1.1373 $250.2060
295+ $1.0196 $300.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess