EN
  • EN
  • DE

TPS543C20RVFR

Part No TPS543C20RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 40A 40LQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SWIFT™
Package Reel - TR
Family Name TPS543
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48199-6, TPS543C20RVFR-ND, 296-48199-1, 296-48199-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845850-TPS543C20RVFR
Ultra Librarian 3D Model Ultra Librarian TPS543C20RVFR CAD Model

Description

Introducing the TPS543C20RVFR from Texas Instruments

The TPS543C20RVFR is a state-of-the-art, highly efficient, synchronous buck converter designed and manufactured by the renowned electronics company, Texas Instruments (TI). This advanced power solution is engineered to meet the rigorous demands of modern high-performance computing and telecommunications applications.

At the heart of the TPS543C20RVFR is TI's innovative Stackpole Multi-Phase (SMP) technology, which allows the device to operate at a high switching frequency with reduced losses. This technology enables multiple devices to work in tandem, providing high-current output capability while maintaining high efficiency and excellent thermal performance.

The converter boasts an impressive input voltage range from 4.5V to 17V, making it versatile for a wide array of power systems. Its output voltage can be precisely adjusted from 0.5V to 7V, accommodating various digital ICs and allowing for seamless integration into complex power architectures. With an exceptional output current capability of up to 20A, the TPS543C20RVFR is capable of powering the most demanding processors, ASICs, and FPGAs.

One of the key features of the TPS543C20RVFR is its integrated PMBus interface, which provides digital control and real-time monitoring of the power supply's performance. This includes output voltage, current, temperature, and fault reporting, which simplifies system diagnostics and increases reliability. The PMBus interface also allows for programmability of the device's key parameters, ensuring optimal performance in a custom application.

The device's small form factor, a 5x7mm QFN package, is designed for space-constrained applications, and its integrated high-side and low-side MOSFETs reduce external component count, thereby minimizing the solution size and cost.

For design flexibility, the TPS543C20RVFR also features important protection functions such as overcurrent, overvoltage, undervoltage, and thermal protection, ensuring safe operation under abnormal operating conditions.

In summary, the TPS543C20RVFR from Texas Instruments is a robust, efficient, and flexible power management solution, perfect for designers looking to optimize their power supply designs for performance, space, and cost.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7258 $51.9838
26+ $3.8776 $100.8176
40+ $3.7564 $150.2560
56+ $3.6353 $203.5768
72+ $3.5141 $253.0152
96+ $3.1506 $302.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess