EN
  • EN
  • DE
  • IT

TPS54418ARTER

Part No TPS54418ARTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 16WQFN  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFT™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4.5V
Current - Output 4A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number TPS54418
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51991-2,TPS54418ARTER-ND,296-51991-1,2156-TPS54418ARTER,TEXTISTPS54418ARTER,296-51991-6
Standard Package 3,000
Win Source Part Number 970429-TPS54418ARTER
Ultra Librarian 3D Model Ultra Librarian TPS54418ARTER CAD Model

Description

Product Overview: TPS54418ARTER

The TPS54418ARTER is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This advanced power solution is designed to meet the rigorous power supply requirements of modern microprocessors, DSPs, FPGAs, and other digital ICs that demand high performance and low output voltage. The TPS54418ARTER operates from a 4.5V to 18V input and provides an adjustable output voltage from 0.76V to 5.5V, which can be precisely regulated with an external resistor divider.

Key Features

  • High Efficiency: With its synchronous buck topology, the TPS54418ARTER achieves high conversion efficiency, which is essential for thermal management and energy savings in compact electronic designs.
  • Adaptive On-Time Control: The D-CAP2™ control mode provides a fast transient response, which is critical for maintaining stable voltage levels during sudden load changes.
  • Adjustable Switching Frequency: The switching frequency of the converter can be programmed from 200 kHz to 1.2 MHz or synchronized to an external clock, allowing designers to optimize performance for specific applications.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs minimize the need for external components, simplifying the design and reducing the overall solution footprint.
  • Protection Features: The device includes a range of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing system reliability.

Applications

The TPS54418ARTER is ideal for a wide range of applications, including:

  • Point-of-Load conversions from 5V or 12V rails
  • High-density power supplies for servers, telecom, and networking equipment
  • Power supplies for FPGAs, ASICs, and DSPs
  • Embedded computing systems

Its compact size, combined with its robust feature set, makes the TPS54418ARTER an excellent choice for designers looking for a power-efficient, reliable, and easy-to-use solution for their next-generation electronic products. Whether for consumer electronics or industrial applications, the TPS54418ARTER by Texas Instruments stands out as a versatile and high-performing power management component.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7962 $51.7530
155+ $0.6533 $101.2615
240+ $0.6329 $151.8960
330+ $0.6125 $202.1250
425+ $0.5921 $251.6425
570+ $0.5308 $302.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess