EN
  • EN
  • DE

TPS54428DDA

Part No TPS54428DDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 8SOPWR  /  Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™, Eco-Mode™
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.76V
Voltage - Output (Max) 7V
Current - Output 4A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS54428
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-30161-5,TEXTISTPS54428DDA,2156-TPS54428DDA
Standard Package 75
Win Source Part Number 984851-TPS54428DDA
Ultra Librarian 3D Model Ultra Librarian TPS54428DDA CAD Model

Description

TPS54428DDA - Texas Instruments Synchronous Step-Down SWIFT™ Converter

The TPS54428DDA from Texas Instruments is a highly efficient, synchronous step-down DC-DC converter, part of the SWIFT™ family of products. This compact solution is designed to provide a reliable power source for low-voltage applications in computing, networking, and consumer electronics.

Key Features:

  • Input Voltage Range: The TPS54428DDA operates with an input voltage range of 4.5V to 18V, making it versatile for various applications.
  • Output Current: It is capable of delivering up to 4A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: With integrated low R<sub>DS(on) MOSFETs, the device achieves high efficiency, which is crucial for thermal performance and energy savings.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz, allowing designers to balance efficiency with component size.
  • Output Voltage: The output voltage is adjustable from 0.76V to 7V, providing flexibility to power a wide range of ICs.
  • Thermal Protection: The TPS54428DDA includes an over-temperature protection feature that safeguards the device under extreme conditions.
  • Power Good Output: A power good output provides a signal when the output voltage is within regulation, which is useful for sequencing and monitoring purposes.

Applications:

The TPS54428DDA is suitable for a variety of applications, including:

  • Point of Load (POL) solutions for FPGAs, DSPs, and ASICs
  • Embedded computing systems
  • Networking equipment such as switches and routers
  • Consumer electronics including set-top boxes and gaming consoles

With its compact size, the TPS54428DDA comes in a small 3x3mm SON-10 package, making it an excellent choice for space-constrained applications. Its advanced features and comprehensive protection circuitry ensure reliable operation and extend the lifespan of the end product.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3772 $50.9220
325+ $0.3095 $100.5875
505+ $0.2999 $151.4495
690+ $0.2902 $200.2380
895+ $0.2805 $251.0475
1,195+ $0.2515 $300.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess