EN
  • EN
  • DE
  • IT

TPS544C20RVFR

Part No TPS544C20RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 30A 40LQFN / Synchronous Buck Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Current - Output 30A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-PowerLFQFN
Supplier Device Package 40-LQFN-CLIP (7x5)
Part Number Series TPS544C20
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814395-TPS544C20RVFR
Ultra Librarian 3D Model Ultra Librarian TPS544C20RVFR CAD Model

Description

The TPS544C20RVFR by Texas Instruments is a highly sophisticated, integrated power solution designed to deliver exceptional performance and reliability for a wide range of applications. This device is a member of Texas Instruments' SWIFT™ family of high-current, synchronous step-down DC-DC converters that integrate low R<sub>DS(on) power MOSFETs.

Key Features

  • Integrated Power Solution: The TPS544C20RVFR incorporates both high-side and low-side MOSFETs, streamlining the design process and reducing external component count.
  • High Efficiency: With advanced features like D-CAP3™ mode for fast transient response and Auto-Skip Eco-mode™ for light load efficiency, this device ensures high performance with reduced power loss.
  • Voltage Regulation: The product supports an input voltage range of 4.5V to 17V and an adjustable output voltage range from 0.5V to 5.5V, catering to a diverse set of power requirements.
  • High Output Current: Capable of delivering up to 30A of continuous current, this power converter is suitable for high-power applications.
  • Thermal Management: The device features an exposed thermal pad to aid in heat dissipation, ensuring stable operation under varying load conditions.
  • Programmability: With PMBus™ interface compatibility, the TPS544C20RVFR allows for digital programming and monitoring of power parameters.

Applications

The TPS544C20RVFR is versatile and can be used in a variety of applications, including but not limited to:

  • Enterprise servers and storage systems
  • Networking equipment
  • Telecommunications infrastructure
  • FPGA, DSP, and ASIC power supplies

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TPS544C20RVFR is no exception and is supported by extensive technical documentation, including datasheets, application notes, and design resources, to facilitate integration into your design. With Texas Instruments' global support network, you can be confident in selecting the TPS544C20RVFR for your critical power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $14.5142
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4645 $52.3225
12+ $8.5863 $103.0356
19+ $8.3180 $158.0420
25+ $8.0497 $201.2425
33+ $7.7813 $256.7829
44+ $6.9764 $306.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess