EN
  • EN
  • DE

TPS54540DDAR

Part No TPS54540DDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SPLIT RAIL 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 41.1V
Output Current 5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 034145-TPS54540DDAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54540
Introduction Date June 14, 2013
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54540DDAR CAD Model

Description

Overview of Texas Instruments TPS54540DDAR

The Texas Instruments TPS54540DDAR is a highly efficient, monolithic synchronous step-down DC/DC converter that is part of TI's extensive portfolio of power management solutions. Designed to manage and convert voltages in a wide range of electronic applications, the TPS54540DDAR is particularly suitable for systems that require a compact, high-performance power supply solution.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 4.5V to 42V, making it versatile for use in various applications, from automotive to industrial systems.
  • Output Current: It can deliver up to 5A of continuous output current, providing sufficient power for a multitude of devices and circuits.
  • High Efficiency: With an integrated 146mΩ High-Side MOSFET, the TPS54540DDAR ensures high efficiency at light loads with a pulse skipping Eco-mode™.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 2.5MHz, allowing flexibility in balancing efficiency and component size.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features to enhance system safety and reliability.
  • Adjustable Soft Start: The soft-start time can be controlled via an external capacitor, which helps manage the inrush current during startup.

Applications

The TPS54540DDAR is ideal for a variety of applications, including:

  • Consumer Electronics
  • Automotive Infotainment and Body Electronics
  • Industrial Power Supplies
  • Point of Load Conversions
  • Networking Equipment

Package and Quality

The TPS54540DDAR comes in a compact 8-pin SOIC package with a PowerPAD™, which provides excellent thermal performance. Additionally, the device is qualified for the automotive industry under the AEC-Q100 standard, ensuring high reliability and performance under harsh environmental conditions.

Conclusion

With its robust feature set, the Texas Instruments TPS54540DDAR step-down converter is an excellent choice for designers looking for a reliable and efficient solution to meet their power management needs. Its wide input voltage range, high output current capability, and flexible switching frequency options make it a versatile component for a broad array of power supply designs.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3384 $53.5360
95+ $1.0982 $104.3290
145+ $1.0638 $154.2510
195+ $1.0295 $200.7525
255+ $0.9952 $253.7760
340+ $0.8923 $303.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess