EN
  • EN
  • DE
  • IT

TPS54610PWPG4

Part No TPS54610PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.891V
Maximum Output Voltage 5.4V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 055646-TPS54610PWPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54610PWPG4 CAD Model

Description

The TPS54610PWPG4 is a highly efficient, synchronous buck regulator from Texas Instruments, designed for use in various applications requiring a low-voltage, high-current power supply. This component is a part of the TPS546xx series, which is known for its robust performance and flexibility in managing power requirements for integrated circuits.

Key Features

  • Input Voltage Range: The TPS54610PWPG4 operates with an input voltage range of 3 V to 6 V, making it suitable for a wide array of low-voltage power supplies.
  • Output Current: Capable of delivering up to 6 A of continuous output current, this regulator can handle high-current demands with ease.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.9 V to 3.3 V, providing flexibility for different voltage requirements.
  • High Efficiency: The synchronous step-down converter design ensures high efficiency, which is critical in reducing power loss and heat generation.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device protects itself from overheating, thereby enhancing its reliability and lifespan.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, allowing for better noise management in sensitive applications.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and simplifies the design process by reducing the number of external components required.

Applications

The TPS54610PWPG4 is suitable for a variety of applications, including:

  • Point-of-load power supplies
  • Networking and telecommunication equipment
  • Computing and storage systems
  • Industrial control and automation
  • FPGAs, DSPs, and microprocessor power supplies

Quality and Reliability

As with all Texas Instruments products, the TPS54610PWPG4 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Its PowerPAD™ thermally enhanced package aids in optimal heat dissipation, further securing its operational integrity over an extended temperature range.

Whether you're designing a sophisticated digital device or looking to upgrade the power management system in an existing application, the TPS54610PWPG4 offers the efficiency, flexibility, and reliability you need to ensure stable and consistent power delivery.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4452 $51.6780
31+ $3.2271 $100.0401
49+ $3.1181 $152.7869
69+ $2.9000 $200.1000
90+ $2.7910 $251.1900
112+ $2.6820 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess