EN
  • EN
  • DE

TPS54610PWPR

Part No TPS54610PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 6V Synchronous Step Down Single-Out 0.9V to 4.5V 6A 28-Pin HTSSOP EP T/R / IC REG BUCK ADJ 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.891V
Maximum Output Voltage 5.4V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034150-TPS54610PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54610
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia , Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54610PWPR CAD Model

Description

The TPS54610PWPR from Texas Instruments is a highly efficient, synchronous buck regulator that offers a compact solution for powering core voltages of high-performance processors and FPGAs. Designed to operate from a 3V to 6V input voltage range, this step-down converter can deliver up to 6A of continuous output current with excellent load and line regulation.

Key Features

  • High Efficiency: Integrated MOSFETs and a switching frequency of up to 550 kHz allow the TPS54610PWPR to achieve efficiencies of up to 95%.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.9V to 3.3V to meet the needs of various applications.
  • Thermal Protection: An internal thermal shutdown function protects the device and the application against overheating.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates at the correct input voltage levels, enhancing system reliability.
  • Flexible Switching Frequency: The user can configure the switching frequency from 280 kHz to 550 kHz to optimize for efficiency or component size.
  • Power Good (PG) Output: This feature provides a power-good signal when the output voltage is within regulation, which is useful for sequencing in complex systems.

Applications

The TPS54610PWPR is ideal for a wide range of applications including, but not limited to:

  • Point-of-Load Conversions
  • Networking Equipment
  • Telecommunications Infrastructure
  • Server and Storage Systems
  • Industrial Equipment

Package and Quality

Encased in a 28-pin HTSSOP (PWP) package with PowerPAD™, the TPS54610PWPR combines a space-saving design with enhanced thermal performance. Texas Instruments ensures high-quality and reliability, making this regulator a preferred choice for mission-critical applications.

Design Resources

Designers can access a range of resources from Texas Instruments, including datasheets, reference designs, and evaluation modules, to facilitate rapid design and development using the TPS54610PWPR.

Note: Before integrating the TPS54610PWPR into your designs, please consult the latest datasheets and product resources from Texas Instruments to ensure compliance with specific application requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4452 $51.6780
31+ $3.2271 $100.0401
49+ $3.1181 $152.7869
69+ $2.9000 $200.1000
90+ $2.7910 $251.1900
112+ $2.6820 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess