TPS54610QPWPRG4Q1 - Texas Instruments Synchronous Buck Converter
The TPS54610QPWPRG4Q1 is a high-performance, adaptive on-time D-CAP™ mode synchronous buck converter from Texas Instruments. This integrated power solution is designed to provide a fast transient response and minimize the external component count for high-efficiency power conversion applications.
Key Features
- Input Voltage Range: Operates from a 3V to 6V input, making it suitable for a variety of low-voltage power systems.
- Output Voltage Range: Adjustable from 0.9V to 3.3V, which accommodates a wide range of power needs for modern digital circuits.
- High Efficiency: Integrated low RDS(on) MOSFETs ensure high efficiency at light and heavy loads, contributing to reduced power loss and improved thermal management.
- High Output Current: Capable of delivering up to 6A of continuous output current to meet the demands of high-power applications.
- Thermal Performance: Enhanced thermal shutdown and overcurrent protection features safeguard the device and system under extreme conditions.
- Frequency Synchronization: The ability to synchronize the switching frequency to an external clock allows for reduced electromagnetic interference (EMI) and optimization of component size.
- Small Footprint: Available in a compact 28-pin HTSSOP (PWP) package, ideal for space-constrained applications.
Applications
The TPS54610QPWPRG4Q1 is well-suited for a broad range of applications, including but not limited to:
- Telecommunications Infrastructure
- Networking Equipment
- Server and Storage Systems
- Industrial Control Systems
- Point-of-Load Power Architectures
Quality and Reliability
As with all Texas Instruments products, the TPS54610QPWPRG4Q1 is designed to meet high standards of quality and reliability. It is part of the automotive-grade product lineup, ensuring robust performance in demanding automotive and industrial environments. Comprehensive technical support, including datasheets, application notes, and design tools, are available to assist in the integration of this power solution into your design.