EN
  • EN
  • DE
  • IT

TPS54612PWPRG4

Part No TPS54612PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 048109-TPS54612PWPRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS54612PWPRG4 CAD Model

Description

The TPS54612PWPRG4 is a highly sophisticated, adaptive-on-time D-CAP™ mode synchronous buck converter designed by Texas Instruments. This advanced power management IC is engineered to cater to the demands of high-performance, low-voltage systems that require efficient power conversion. With its compact PowerPAD™ package, the TPS54612PWPRG4 is an ideal solution for space-constrained applications.

Key Features:

  • Output Voltage Range: The device offers an adjustable output voltage range from 0.9V to 3.3V, which is suitable for a variety of low-voltage power supply applications.
  • High Efficiency: Its high efficiency is achieved through the use of low RDS(on) integrated MOSFETs and the D-CAP™ control mode, which provides a fast transient response without the need for external compensation components.
  • High Output Current: The TPS54612PWPRG4 can deliver up to 6A of continuous output current, making it capable of powering high-current digital loads such as microprocessors, FPGAs, and DSPs.
  • Wide Input Voltage Range: This device operates from a 3V to 6V input, accommodating various supply voltages.
  • Thermal and Over-Current Protection: Integrated features such as thermal shutdown and over-current protection ensure the reliability and longevity of both the converter and the system it powers.
  • Adjustable Switching Frequency: The switching frequency of the TPS54612PWPRG4 is adjustable from 200kHz to 600kHz, allowing designers to optimize the performance for their specific application.
  • Power Good (PG) Output: The inclusion of a power good signal provides a system-level sequencing or monitoring capability, ensuring stable system startup and operation.

Applications:

The TPS54612PWPRG4 is versatile and can be used in a wide range of applications, including:

  • Point of Load (POL) Power Supplies
  • Networking and Telecommunication Equipment
  • Computing Peripherals and Servers
  • Industrial and Medical Equipment
  • Portable Electronics

With its robust feature set and high reliability, the TPS54612PWPRG4 from Texas Instruments is a top choice for designers seeking an efficient, space-saving power solution for their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess