EN
  • EN
  • DE

TPS54615PWPG4

Part No TPS54615PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 2.5V 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 055648-TPS54615PWPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54615PWPG4 CAD Model

Description

Product Overview: TPS54615PWPG4 by Texas Instruments

The TPS54615PWPG4 is a high-performance, adaptive on-time D-CAP™ step-down (buck) converter designed by Texas Instruments. This integrated circuit (IC) is tailored to deliver a continuous 6 A output current over a wide input voltage range of 3 V to 6 V, making it an excellent choice for various applications that require a compact, efficient power solution.

With its unique D-CAP™ mode control, the TPS54615PWPG4 provides a very fast transient response, which is essential for performance-critical applications such as powering advanced digital signal processors (DSPs), field-programmable gate arrays (FPGAs), and microprocessors. The device's high-speed operation also reduces the size of external components, thereby minimizing the overall solution footprint and cost.

The TPS54615PWPG4 offers a range of built-in protection features to ensure the longevity and reliability of the end application. These include under-voltage lockout (UVLO), over-current protection (OCP), thermal shutdown (TSD), and an adjustable soft-start to prevent inrush current during startup. Additionally, the device supports pre-biased startup, which allows the converter to start up into loads that are already partially turned on.

The converter operates at a fixed switching frequency that can be set by an external resistor or synchronized to an external clock for noise-sensitive applications. This flexibility in frequency programming allows designers to optimize the converter for efficiency or for the size of the external components, depending on the specific needs of the application.

For ease of use, the TPS54615PWPG4 is available in a thermally enhanced 28-pin TSSOP (PWP) PowerPAD™ package, which provides excellent thermal performance and is suitable for space-constrained applications. This product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Whether you're designing power supplies for networking equipment, servers, telecommunications, or computing applications, the TPS54615PWPG4 from Texas Instruments offers a robust, efficient, and flexible solution that can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess