EN
  • EN
  • DE
  • IT

TPS54622RHLT

Part No TPS54622RHLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 14QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 15V
Output Current 6A
Frequency - Switching 200kHz to 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-QFN (3.5x3.5)
Win Source Part Number 055649-TPS54622RHLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54622RHLT CAD Model

Description

Product Overview: TPS54622RHLT by Texas Instruments

The TPS54622RHLT is a highly efficient, fast transient response, synchronous step-down DC-DC converter designed by Texas Instruments. This advanced power solution is ideal for various applications, including distributed power systems, FPGAs, DSPs, and high-performance processors that require a low-voltage, high-current supply.

Key Features

  • Output Voltage Range: The TPS54622RHLT provides an adjustable output voltage range from 0.8 V to 6 V, which allows for versatile use in multiple applications.
  • High Efficiency: With an efficiency up to 95%, this converter ensures minimal power loss and is suitable for power-sensitive designs.
  • Current Capability: The device can deliver up to 6 A of continuous output current, catering to high-power needs.
  • Integrated MOSFETs: Two integrated low R<sub>DS(on) MOSFETs contribute to the high efficiency and reduce the external component count.
  • Advanced Control: It features D-CAP2™ mode control for a fast transient response, which is critical for maintaining voltage stability in quick-changing load conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 1.2 MHz, allowing designers to optimize for efficiency or component size.
  • Thermal Management: The device operates over a junction temperature range of –40°C to 150°C, ensuring performance across a wide range of temperature conditions.

Protection and Reliability

The TPS54622RHLT incorporates several protective features to ensure long-term reliability:

  • Overcurrent Protection: Cycle-by-cycle current limit provides protection against short circuits and overloads.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO ensures that the device operates at the correct input voltage.

Package and Availability

This converter is available in a small, thermally enhanced 14-pin VQFN package, designated by the RHL suffix. The compact form factor combined with the power density makes TPS54622RHLT a suitable choice for space-constrained applications. Texas Instruments provides comprehensive technical documentation, including datasheets, design resources, and application notes to support designers in integrating this advanced DC-DC converter into their projects.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5833 $52.4970
210+ $0.4787 $100.5270
325+ $0.4637 $150.7025
450+ $0.4487 $201.9150
580+ $0.4338 $251.6040
775+ $0.3889 $301.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess