EN
  • EN
  • DE

TPS54628DDAR

Part No TPS54628DDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 5.5V
Output Current 6A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 034163-TPS54628DDAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS54628
Introduction Date May 20, 2013
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54628DDAR CAD Model

Description

TPS54628DDAR - Efficient Synchronous Step-Down Converter by Texas Instruments

The TPS54628DDAR is a highly efficient, synchronous step-down converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and robust integrated circuit (IC) is part of TI's extensive power management portfolio and is engineered to deliver high performance in a wide range of applications.

With a 4.5V to 18V input voltage range, the TPS54628DDAR is versatile and can accommodate various system voltages, making it ideal for powering core voltages, I/Os, and other system peripherals. The device is capable of providing up to 6A of continuous output current, ensuring reliable performance even under demanding conditions. Its high efficiency is maintained over a wide load range, thanks to its adaptive on-time D-CAP2™ control mode, which also enables a fast transient response.

The TPS54628DDAR incorporates an array of features to enhance system reliability and performance. These include an integrated high-side and low-side MOSFET, which not only simplifies the design but also reduces external component count. Additionally, the device offers protection against overcurrent, overvoltage, and thermal overload, safeguarding the system against potential damage.

Frequency synchronization, power good (PG) signal, and precision enable provide designers with additional control and monitoring capabilities. The TPS54628DDAR also supports safe start-up into pre-biased loads and maintains a low quiescent current in sleep mode, which is critical for battery-powered applications. Its eco-mode™ operation allows for high efficiency at light loads, further extending battery life.

Designed in a compact 3.5mm x 3.5mm 8-pin SON package, the TPS54628DDAR minimizes board space and is well-suited for space-constrained applications. The device is commonly used in a variety of sectors, including consumer electronics, networking, industrial, and automotive systems.

Overall, the TPS54628DDAR from Texas Instruments is a reliable and efficient solution for modern electronic systems requiring a high-performance step-down converter. Its comprehensive feature set and robust design make it a popular choice among engineers and designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5889 $50.0565
210+ $0.4832 $101.4720
325+ $0.4681 $152.1325
445+ $0.4530 $201.5850
575+ $0.4379 $251.7925
765+ $0.3926 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess