EN
  • EN
  • DE

TPS54672PWPR

Part No TPS54672PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Output Current 6A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034165-TPS54672PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54672PWPR CAD Model

Description

Product Overview: Texas Instruments TPS54672PWPR

The TPS54672PWPR is a high-performance, synchronous step-down switcher integrated circuit from Texas Instruments, designed to meet the rigorous power requirements of modern digital systems. With its advanced features and robust design, this device is ideal for a wide range of applications, including distributed power systems, networking equipment, FPGA and DSP power, and other embedded systems requiring a compact, efficient power solution.

Key Features

  • High Efficiency: The TPS54672PWPR utilizes a synchronous buck topology, which allows for high efficiency across a wide range of load currents. This efficiency minimizes power loss and heat generation, enabling reliable operation even in thermally constrained environments.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 250kHz to 600kHz, allowing designers to optimize the performance of the power supply for their specific application needs.
  • Integrated MOSFETs: With its two integrated N-channel MOSFETs, the TPS54672PWPR reduces external component count, simplifies design, and saves board space.
  • Wide Input Voltage Range: The input voltage range of 3.3V to 6V makes this device versatile for various systems, accommodating a range of power sources.
  • Output Voltage Adjustability: The output voltage is adjustable from 0.891V to 3.5V, providing flexibility for powering different loads.
  • Protection Features: The TPS54672PWPR includes a comprehensive set of protection features such as under-voltage lockout (UVLO), thermal shutdown, overcurrent protection (OCP), and overvoltage transient protection, ensuring safe operation under abnormal conditions.

Package and Reliability

The TPS54672PWPR comes in a 28-pin HTSSOP PowerPAD™ package, which is designed for enhanced thermal performance. The PowerPAD™ package allows for efficient heat dissipation, further improving the reliability and longevity of the device. Moreover, Texas Instruments' commitment to quality ensures that this product meets high-reliability standards suitable for industrial and commercial applications.

Applications

Thanks to its versatile features, the TPS54672PWPR is an excellent choice for powering complex digital ICs such as microcontrollers, microprocessors, DSPs, and FPGAs. Its ability to provide a stable and efficient power supply makes it a go-to solution for designers in the fields of telecommunications, networking, and industrial control systems.

Whether you're designing a new system or optimizing an existing one, the TPS54672PWPR from Texas Instruments offers the performance, flexibility, and reliability you need in a compact, integrated package.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1327 $57.3981
7+ $15.6986 $109.8902
10+ $15.2080 $152.0800
14+ $14.7175 $206.0450
18+ $14.2269 $256.0842
24+ $12.7551 $306.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,005 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess