EN
  • EN
  • DE

TPS54673PWPG4

Part No TPS54673PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 6-V INPUT, 6-A OUTPUT SYNCHRONOUS BUCK SWITCHER WITH INTEGRATED FETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 6V
Output Voltage 0.891V
Output Voltage MAX 4.5V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1272657-TPS54673PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54673
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54673PWPG4 CAD Model

Description

The TPS54673PWPG4 is a versatile and efficient synchronous buck converter integrated circuit, brought to you by the reputable Texas Instruments. This high-performance power management solution is designed to deliver a continuous output current of up to 6A with an input voltage range of 3V to 6V, making it an excellent choice for a wide range of applications.

Key Features

  • High Efficiency: With integrated MOSFETs, the TPS54673PWPG4 achieves high efficiency, which is crucial for maintaining thermal performance and extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 3.3V, allowing for a high degree of flexibility to power various devices.
  • Integrated Features: The device includes under-voltage lockout, thermal shutdown, and over-current protection, enhancing system reliability and safety.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which reduces electromagnetic interference (EMI) and allows for a more predictable system behavior.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, which minimizes stress on the input power source.

Applications

The TPS54673PWPG4 is ideal for a range of applications, including:

  • Point of Load Conversions
  • Networking and Telecommunication Equipment
  • Low-Voltage, High-Density Power Systems
  • Portable and Battery-Powered Devices

Package and Quality

This power management IC is offered in a 28-pin HTSSOP (PWP) package with PowerPAD™, which is designed for enhanced thermal performance. The TPS54673PWPG4 is also part of Texas Instruments' commitment to quality and reliability, ensuring that it meets the rigorous standards expected from a leading semiconductor manufacturer.

Whether you are designing a new power system or upgrading an existing one, the TPS54673PWPG4 from Texas Instruments provides the efficiency, flexibility, and reliability needed to meet your power management needs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess