EN
  • EN
  • DE

TPS54678RTET

Part No TPS54678RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 6A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number TPS54678
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34851-1,2156-TPS54678RTET,296-34851-2,TEXTISTPS54678RTET,296-34851-6
Standard Package 250
Win Source Part Number 1317687-TPS54678RTET
Ultra Librarian 3D Model Ultra Librarian TPS54678RTET CAD Model

Description

The TPS54678RTET is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to provide a compact and high-performance power management solution for a wide array of applications, including consumer electronics, networking, industrial, and computing devices.

Key Features

  • Input Voltage Range: The TPS54678RTET operates with an input voltage range of 4.5V to 18V, making it versatile for various system power rails.
  • Output Current: It can deliver up to 6A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: The converter boasts a high efficiency that reduces power loss and improves system performance, with integrated MOSFETs minimizing the need for external components.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.2MHz, which allows for flexibility in optimizing performance and component size.
  • Thermal Management: Enhanced thermal performance is achieved through the use of a thermally enhanced 16-pin QFN package, ensuring reliability under various operating conditions.
  • Protection Features: The TPS54678RTET includes built-in overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system from electrical anomalies.

Applications

  • Point-of-Load (POL) Power Supplies
  • Networking and Telecommunication Equipment
  • Consumer Electronics
  • Industrial and Automation Systems
  • Computing and Storage Systems

Easy Integration

The TPS54678RTET is designed for easy integration into a variety of circuit designs. Its small footprint and minimal external component requirements make it ideal for space-constrained applications. The device's programmability and comprehensive protection features ensure a robust power solution that can be tailored to meet specific design needs.

For detailed specifications, application notes, and design resources, customers can visit the Texas Instruments website or contact their support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7509 $52.5270
70+ $1.4367 $100.5690
110+ $1.3918 $153.0980
150+ $1.3469 $202.0350
195+ $1.3020 $253.8900
260+ $1.1673 $303.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,948 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess