EN
  • EN
  • DE

TPS54680IPWRQ1

Part No TPS54680IPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 394745-TPS54680IPWRQ1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54680IPWRQ1 CAD Model

Description

Product Overview: TPS54680IPWRQ1 from Texas Instruments

The TPS54680IPWRQ1 is a highly integrated, high-performance synchronous buck regulator from Texas Instruments, designed for automotive and industrial applications. This advanced power solution is capable of delivering up to 6A of continuous output current with excellent power efficiency. Its robust design ensures reliable operation in the challenging environments typical of automotive and industrial systems.

Key Features

  • Output Current: The device can supply up to 6A of continuous current, making it suitable for powering core components in complex systems.
  • Voltage Range: It operates over a wide input voltage range from 2.95V to 6V, which allows for flexible use in various circuit configurations.
  • High Efficiency: The TPS54680IPWRQ1 uses synchronous rectification to achieve high efficiency, which is critical for reducing thermal load and improving system reliability.
  • Thermal Performance: Enhanced thermal performance is ensured by a PowerPAD™ package, which helps to dissipate heat effectively in space-constrained applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 600kHz, enabling designers to optimize the regulator for efficiency or component size.
  • Protection Features: It includes a range of protection features such as under-voltage lockout, over-current protection, and thermal shutdown to safeguard the system under abnormal conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The TPS54680IPWRQ1 is ideal for a variety of applications, including:

  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Modules
  • Industrial Control Systems
  • Point-of-Load Power Supplies

With its combination of power density, flexibility, and robustness, the TPS54680IPWRQ1 is a suitable choice for designers looking for a reliable power management solution in their automotive or industrial projects. Its comprehensive feature set ensures that it can meet the needs of the most demanding power supply designs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess