EN
  • EN
  • DE

TPS546B24ARVFR

Part No TPS546B24ARVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.95-V TO 18-V INPUT, STACKABLE / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 40-LFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 20A
Frequency - Switching 225kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 40-LFQFN Exposed Pad
Supplier Device Package 40-LQFN-CLIP (7x5)
Base Product Number TPS546
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352983-TPS546B24ARVFR
Ultra Librarian 3D Model Ultra Librarian TPS546B24ARVFR CAD Model

Description

The TPS546B24ARVFR is a state-of-the-art, integrated power solution from Texas Instruments that is designed to efficiently manage power requirements for modern electronic systems. This high-performance, synchronous buck converter is part of TI's SWIFT™ family of power products, offering a compact and reliable solution for applications requiring a low-voltage, high-current power supply.

Key Features:

  • High Efficiency: With its advanced control topology, the TPS546B24ARVFR achieves high efficiency at a wide range of load conditions, reducing power loss and improving system reliability.
  • Integrated Power Stages: The device integrates high-side and low-side MOSFETs, which minimizes the external component count and simplifies the power supply design.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 1 MHz, allowing designers to optimize performance for specific applications.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, which can prevent system voltage disturbances and improve system stability.
  • Precision Reference Voltage: A 0.5% reference voltage accuracy over the entire temperature range ensures consistent performance and supports tight voltage regulation.
  • Robust Protection Features: The TPS546B24ARVFR includes overcurrent protection, overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the device and the system under extreme conditions.
  • PMbus Interface: For advanced power management, the device supports PMBus commands for digital control and real-time monitoring of the output voltage, current, and temperature.

Applications:

The versatile TPS546B24ARVFR is suitable for a wide range of applications, including but not limited to:

  • Enterprise servers and storage systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial systems
  • FPGA, ASIC, and processor power supplies

With its compact QFN package and performance-driven features, the TPS546B24ARVFR from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and reliability in their next-generation electronic systems.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6775 $52.0650
13+ $8.1283 $105.6679
20+ $7.8537 $157.0740
28+ $7.3045 $204.5260
36+ $7.0299 $253.0764
45+ $6.7553 $303.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess