EN
  • EN
  • DE
  • IT

TPS546C20ARVFR

Part No TPS546C20ARVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 35A 40LQFN / Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.35V
Voltage - Output (Max) 5.5V
Current - Output 35A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 40-PowerLFQFN
Supplier Device Package 40-LQFN-CLIP (7x5)
Base Product Number TPS546C20
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317584-TPS546C20ARVFR
Ultra Librarian 3D Model Ultra Librarian TPS546C20ARVFR CAD Model

Description

Overview of Texas Instruments TPS546C20ARVFR

The Texas Instruments TPS546C20ARVFR is a high-performance, easy-to-use integrated power solution that combines a 20-A DC-DC converter with an advanced control architecture to deliver exceptional power density and efficiency. This product is designed for a wide range of applications, including telecommunications, networking equipment, enterprise servers, and storage systems.

Key Features

  • High Efficiency: The TPS546C20ARVFR operates with high efficiency, which helps to reduce power loss and improve system performance.
  • Integrated Power Solution: By integrating the inductor and FETs, the device simplifies the power supply design and minimizes the external component count, saving board space and reducing bill of materials (BOM) cost.
  • Advanced Control: The device features a PMBus interface for advanced control and monitoring of the power supply, including output voltage adjustment, sequencing, margining, and real-time monitoring of output voltage, current, and temperature.
  • Stackable Capability: Multiple TPS546C20ARVFR devices can be stacked to deliver higher current outputs, making it a scalable solution for various power requirements.
  • Thermal Performance: The product is designed with excellent thermal performance in mind, ensuring reliability and longevity even under high load conditions.

Applications

The TPS546C20ARVFR is versatile and can be used in a wide array of applications where efficient power conversion is crucial. Some of the typical applications include:

  • Telecommunication equipment
  • Networking routers and switches
  • Enterprise servers and storage systems
  • Industrial systems
  • High-performance computing

Technical Specifications

  • Input Voltage Range: 2.95 V to 17 V
  • Output Voltage Range: 0.5 V to 5.5 V
  • Output Current: Up to 20 A
  • Switching Frequency: 400 kHz to 1.5 MHz (adjustable)
  • Package: 40-pin VQFN (5x7 mm)

With its robust feature set, the TPS546C20ARVFR from Texas Instruments is an excellent choice for designers looking for a compact, efficient, and reliable power solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1269 $54.3807
7+ $14.8734 $104.1138
11+ $14.4086 $158.4946
15+ $13.9438 $209.1570
19+ $13.4790 $256.1010
25+ $12.0846 $302.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess