EN
  • EN
  • DE

TPS546C20ARVFT

Part No TPS546C20ARVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 35A SYNC 40LQFN / Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.35V to 5.5V 35A 40-Pin LQFN-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.35V
Output Voltage MAX 5.5V
Output Current 35A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-LFQFN Exposed Pad
Manufacturer Package 40-LQFN-CLIP (7x5)
Win Source Part Number 797992-TPS546C20ARVFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS546C20A
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS546C20ARVFT CAD Model

Description

Product Overview: TPS546C20ARVFT

The TPS546C20ARVFT is a high-performance, digitally controlled, non-isolated Point-of-Load (POL) converter manufactured by Texas Instruments. This advanced power solution is designed to deliver up to 35A of continuous current to loads with excellent power efficiency. With its integrated MOSFETs and advanced control architecture, the TPS546C20ARVFT is an ideal choice for powering high-current applications such as FPGA, ASIC, and processor subsystems.

Key Features and Benefits

  • High-Efficiency Power Conversion: The TPS546C20ARVFT utilizes a state-of-the-art, high-efficiency, synchronous buck converter topology to minimize power losses and improve system performance.
  • Integrated MOSFETs: This device integrates high-side and low-side MOSFETs, which simplifies the design and reduces external component count, leading to a more compact and reliable power supply design.
  • PMBus™ Interface: Equipped with a PMBus interface, the TPS546C20ARVFT allows for digital control and real-time monitoring of the power supply parameters, enabling system optimization and fault management.
  • Stackable Capability: Multiple TPS546C20ARVFT devices can be stacked together to deliver higher current outputs, providing scalability for demanding applications.
  • Adjustable Output Voltage: The output voltage is programmable through the PMBus interface or external resistors, providing flexibility to meet various application requirements.
  • Protection Features: The device includes a suite of protective features such as overcurrent protection, overvoltage protection, undervoltage protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

  • High-Performance Computing (HPC)
  • Networking and Telecommunications Equipment
  • Enterprise Servers and Storage Systems
  • Industrial and Medical Equipment

The TPS546C20ARVFT is available in a 40-pin, 5x7mm QFN package that is optimized for thermal performance and space-constrained applications. With its advanced features and robust design, this power converter from Texas Instruments represents a cutting-edge solution for today's power-hungry electronic systems.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1563 $60.7815
11+ $9.9744 $109.7184
16+ $9.6627 $154.6032
22+ $9.3510 $205.7220
28+ $9.0393 $253.1004
38+ $8.1042 $307.9596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess