EN
  • EN
  • DE

TPS546C23RVFR

Part No TPS546C23RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 35A 40LQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-PowerLFQFN
Case / Package 40-LQFN-CLIP (7x5)
Family Name TPS546C23
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900822-TPS546C23RVFR
Ultra Librarian 3D Model Ultra Librarian TPS546C23RVFR CAD Model

Description

TPS546C23RVFR - Texas Instruments

The TPS546C23RVFR from Texas Instruments is a highly integrated, synchronous buck converter that is optimized for high performance applications. This power management IC is designed to deliver up to 35A of continuous current to loads with excellent efficiency. Its advanced control features and compact form factor make it an ideal choice for space-constrained applications that require a high current, high efficiency power solution.

Key Features:

  • High Efficiency: The TPS546C23RVFR utilizes an advanced MOSFET technology that offers high efficiency across a wide range of load conditions, helping to reduce thermal stress and improve system reliability.
  • Integrated Power Stages: With integrated high-side and low-side MOSFETs, this device simplifies design and reduces external component count.
  • PMBus Interface: The device includes a PMBus interface for digital control and monitoring of the power supply, allowing for real-time system optimizations and enhanced functionality.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 1.5 MHz, enabling designers to balance efficiency and component size.
  • Voltage Scaling: It supports dynamic voltage scaling, allowing for energy-efficient performance across various operating conditions.
  • Current Monitoring: Accurate current monitoring capabilities are built-in, which is critical for system protection and power management.
  • Thermal Protection: The device features an over-temperature protection mechanism to safeguard against excessive heat conditions.

Applications:

The TPS546C23RVFR is suitable for a wide range of applications, including but not limited to:

  • Data centers and enterprise computing
  • Telecommunications equipment
  • Networking switches and routers
  • Industrial systems
  • FPGA, DSP, and ASIC power supplies

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPS546C23RVFR is no exception. This device is built to meet the rigorous standards required by high-performance computing and industrial applications, ensuring long-term stability and performance.

Whether you are designing a new system or upgrading an existing one, the TPS546C23RVFR offers a powerful, efficient, and flexible power solution to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2877 $56.4385
11+ $9.2617 $101.8787
17+ $8.9723 $152.5291
24+ $8.6829 $208.3896
30+ $8.3935 $251.8050
40+ $7.5252 $301.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess