EN
  • EN
  • DE

TPS55165QPWPRQ1

Part No TPS55165QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 5V/12V 20HTSSOP / 36-V, 1-A Output, 2-MHz, Single Inductor, Synchronous Step-Up and Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.6V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 5V, 12V
Current - Output 1A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807887-TPS55165QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS55165QPWPRQ1 CAD Model

Description

Product Overview: TPS55165QPWPRQ1 from Texas Instruments

The TPS55165QPWPRQ1 is a high-performance, automotive-grade, synchronous buck converter integrated circuit (IC) designed by Texas Instruments. This advanced power management chip is specifically tailored for the demanding requirements of automotive applications, providing efficient voltage conversion and power supply stability.

Engineered with robustness in mind, the TPS55165QPWPRQ1 is capable of delivering an output current of up to 2.5A with an input voltage range of 4.5V to 28V, making it suitable for a wide array of automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), and telematics. Its wide input voltage range ensures compatibility with car battery fluctuations, enhancing the reliability of the end application.

The device boasts a fixed switching frequency of 2MHz, which minimizes the size of external components and helps in reducing the overall solution footprint—a critical factor in space-constrained automotive environments. Additionally, the high switching frequency allows for the use of small, low-profile inductors and capacitors, further contributing to a compact power supply design.

The TPS55165QPWPRQ1 features a range of protection mechanisms that safeguard the IC and the downstream circuitry from various electrical hazards. These include over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safe operation of the end product even under harsh automotive conditions.

Texas Instruments has designed the TPS55165QPWPRQ1 to meet the AEC-Q100 Grade 1 qualification standards, which means it has been tested and certified for automotive reliability. The device is offered in a compact 16-pin HTSSOP package with PowerPAD™ for enhanced thermal performance, ensuring efficient heat dissipation during operation.

In summary, the TPS55165QPWPRQ1 from Texas Instruments is a sophisticated, automotive-qualified power solution that combines high efficiency, compact design, and rigorous protection features, making it an ideal choice for modern vehicle electronics that require stable and reliable power supplies.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess