EN
  • EN
  • DE

TPS55288QRPMRQ1

Part No TPS55288QRPMRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36-V, 16-A BUCK-BOOST CONVERTER  /  Buck-Boost Switching Regulator IC Positive Programmable 0.8V 1 Output 16A 26-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 22V
Current - Output 16A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 26-VFQFN Exposed Pad
Supplier Device Package 26-VQFN-HR (4x3.5)
Base Product Number TPS55288
Other Names 296-TPS55288QRPMRQ1DKR,296-TPS55288QRPMRQ1TR,296-TPS55288QRPMRQ1CT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249735-TPS55288QRPMRQ1
Ultra Librarian 3D Model Ultra Librarian TPS55288QRPMRQ1 CAD Model

Description

TPS55288QRPMRQ1 - Texas Instruments

The TPS55288QRPMRQ1 is a highly efficient, synchronous step-down converter from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This advanced power management integrated circuit (PMIC) is capable of delivering a continuous output current up to 4 A, making it an ideal choice for powering core components in modern vehicles, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features:

  • Wide Input Voltage Range: The TPS55288QRPMRQ1 operates over a broad input voltage range from 3.8 V to 18 V, accommodating a variety of battery voltages and transient conditions typical in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 7 V, allowing for flexibility in system design to meet the needs of various downstream components.
  • High Efficiency: With its integrated low R<sub>DS(on) power MOSFETs and synchronous rectification, this converter offers high efficiency across a wide load range, reducing power loss and improving system reliability.
  • Thermal and Overcurrent Protection: The device includes robust protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under abnormal conditions.
  • Quality and Reliability: As part of Texas Instruments' automotive-grade product offerings, the TPS55288QRPMRQ1 adheres to stringent quality and reliability standards, including AEC-Q100 qualification.
  • Compact Package: The device is available in a compact 3.5 mm × 5.5 mm VQFN package, making it suitable for space-constrained automotive applications.

Applications:

The TPS55288QRPMRQ1 is optimized for automotive systems but can also be used in a variety of other applications that require high efficiency and a compact power solution. Its robustness and versatility make it well-suited for:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Telematics and Connectivity Modules
  • Power Supplies for Microcontrollers, DSPs, and FPGAs

With its combination of performance, protection features, and automotive-grade reliability, the TPS55288QRPMRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the power management capabilities of their automotive systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess