EN
  • EN
  • DE

TPS560430XFDBVT

Part No TPS560430XFDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PWM 600MA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name TPS560430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS560430XFDBVT-ND, 296-50421-6, 296-50421-1, 296-50421-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852278-TPS560430XFDBVT
Ultra Librarian 3D Model Ultra Librarian TPS560430XFDBVT CAD Model

Description

Overview of TPS560430XFDBVT from Texas Instruments

The TPS560430XFDBVT is a compact, high-efficiency, synchronous step-down converter from Texas Instruments designed for various applications requiring voltage reduction. This device is part of the TPS560430 family and is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for powering sensitive electronics.

Key Features

  • Wide Input Voltage Range: The TPS560430XFDBVT operates over a wide input voltage range from 4.5 V to 17 V, accommodating a variety of power sources and ensuring versatility in different system designs.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 0.6 V to the input voltage, allowing for customization based on the requirements of the target application.
  • High Efficiency: With a synchronous step-down regulator topology, the device offers high efficiency across a wide range of load conditions, reducing power losses and improving overall system performance.
  • Compact Size: The TPS560430XFDBVT comes in a small 6-pin SOT-23 package, making it suitable for space-constrained applications.
  • Integrated Features: It includes integrated features such as soft start, overcurrent protection, and thermal shutdown, which contribute to the safety and reliability of the end application.

Applications

The versatility and performance of the TPS560430XFDBVT make it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Wireless Communication Equipment
  • Power Supply Modules
  • Industrial and Automation Systems

Product Summary

The TPS560430XFDBVT from Texas Instruments is a highly integrated, efficient, and flexible solution for DC-DC conversion. Its wide input voltage range, adjustable output voltage, and compact package size make it an excellent choice for designers looking to optimize power management in their systems. With built-in protection features, the device ensures the reliability and longevity of the applications it powers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0405 $52.0250
120+ $0.8538 $102.4560
185+ $0.8271 $153.0135
250+ $0.8004 $200.1000
325+ $0.7737 $251.4525
435+ $0.6937 $301.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,120 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess