EN
  • EN
  • DE

TPS560430YDBVR

Part No TPS560430YDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PFM 600MA SOT23-6 / SIMPLE SWITCHER 4-V to 36-V, 600-mA Synchronous Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type PFM
Number of Outputs 1
Voltage - Input (Min) 4V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 34.2V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805921-TPS560430YDBVR
Ultra Librarian 3D Model Ultra Librarian TPS560430YDBVR CAD Model

Description

Product Overview: TPS560430YDBVR from Texas Instruments

The TPS560430YDBVR is a highly efficient, small-sized, monolithic switching voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This step-down (buck) regulator is capable of driving a 0.6A load with excellent line and load regulation, making it an ideal choice for portable and space-constrained electronics.

Key Features

  • Output Current: The device can deliver up to 0.6A of continuous output current.
  • Input Voltage Range: It operates over a wide input voltage range from 4.5V to 17V, accommodating various power sources.
  • High Efficiency: With an adaptive on-time D-CAP2™ control mode, the TPS560430YDBVR provides a fast transient response and maintains high efficiency over a wide load range.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 2.1MHz to 2.8MHz, allowing optimization between efficiency and external component size.
  • Thermal and Over-Current Protection: The device includes over-temperature and over-current protection, enhancing system reliability.
  • Small Package: The TPS560430YDBVR comes in a 6-pin SOT-23 (DBV) package, which is suitable for space-saving PCB designs.

Applications

The versatility of the TPS560430YDBVR makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Portable and Battery-Powered Equipment

Design and Integration

Designers will appreciate the TPS560430YDBVR's ease of integration into their systems. The device requires minimal external components, which not only simplifies the design process but also helps in reducing the overall solution size. The adjustable switching frequency allows for flexibility in the design, enabling the balance between efficiency and component size based on the specific requirements of the application.

With its robust feature set, the TPS560430YDBVR from Texas Instruments stands out as a compact, efficient, and reliable solution for power regulation needs in a diverse array of electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess