EN
  • EN
  • DE

ATSAME54P19A-AF

Part No ATSAME54P19A-AF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM E54
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 99
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 32x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 128-TQFP
Case / Package 128-TQFP (14x14)
Family Name ATSAME54
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862522-ATSAME54P19A-AF
Ultra Librarian 3D Model Ultra Librarian ATSAME54P19A-AF CAD Model

Description

The ATSAME54P19A-AF is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that require advanced connectivity and powerful processing capabilities. This microcontroller is part of the SAM E54 series, which is known for its efficiency, reliability, and robust feature set.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU) for efficient computation of complex arithmetic.
  • Memory: Equipped with 512 KB of flash memory and 192 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Features a variety of communication interfaces, including Full-Speed USB Device and embedded Host, High-Speed SD/SDIO/MMC, CAN-FD, and more, making it suitable for industrial, automotive, and consumer applications.
  • Advanced Peripherals: Comes with a rich set of peripherals such as multiple timers, ADCs, DACs, PWM channels, and a Secure Digital Host Controller (SDHC) to support complex tasks and system functions.
  • Security: Incorporates advanced security features with a hardware-based Cryptography Acceleration Unit, True Random Number Generator (TRNG), and secure boot options to protect your application against external threats.
  • Power Efficiency: Designed for low-power operation with intelligent power management features that include idle and standby sleep modes to minimize power consumption in various applications.
  • Package: Available in a 100-pin TQFP package, providing a compact footprint for space-constrained designs.

Applications

This microcontroller is ideal for a range of applications such as industrial control systems, automotive electronics, IoT devices, and complex sensor systems. Its comprehensive feature set and powerful core make it an excellent choice for designers looking for a scalable and secure microcontroller solution.

Development Support

Microchip Technology provides extensive support for the ATSAME54P19A-AF with development tools, software libraries, and a community of developers to help streamline the development process. Available resources include the Microchip Studio Integrated Development Environment (IDE), software frameworks, and example applications to jumpstart your design.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9004 $59.5020
12+ $9.7645 $117.1740
19+ $9.4594 $179.7286
26+ $9.1542 $238.0092
33+ $8.8491 $292.0203
44+ $7.9337 $349.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess