EN
  • EN
  • DE

TPS562207DRLR

Part No TPS562207DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.3-V TO 17-V INPUT, 2-A SYNCHRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS562207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS562207DRLRCT, 296-TPS562207DRLRDKR, 296-TPS562207DRLRTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852331-TPS562207DRLR
Ultra Librarian 3D Model Ultra Librarian TPS562207DRLR CAD Model

Description

TPS562207DRLR Voltage Regulator by Texas Instruments

The TPS562207DRLR is a highly efficient, synchronous step-down (buck) converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This voltage regulator is part of TI's extensive power management portfolio and is tailored to meet the needs of low-power applications that require a compact and efficient power solution.

With its wide input voltage range of 4.5V to 17V, the TPS562207DRLR is versatile and can accommodate a variety of power sources, making it suitable for diverse applications, from consumer electronics to industrial systems. The device is capable of delivering up to 2A of continuous output current with excellent load and line regulation, ensuring a stable output voltage even under varying input conditions and load demands.

The TPS562207DRLR features an integrated high-side and low-side MOSFET, which reduces the external component count and simplifies the design process. Its high efficiency is achieved through its current-mode control scheme, which provides fast transient response and eases loop stabilization. Additionally, the device offers a range of programmable switching frequencies from 200kHz to 2.2MHz, allowing designers to optimize the solution for efficiency or for the size of the external components.

Safety and reliability are paramount in power management, and the TPS562207DRLR includes a suite of protection features. Overcurrent protection, thermal shutdown, and input under-voltage lockout are all integrated to safeguard the device and the system it powers from various fault conditions. Moreover, the device supports pre-biased startup, ensuring a smooth power-up sequence for sensitive applications.

The TPS562207DRLR comes in a compact 6-pin SOT (DRL) package, which is ideal for space-constrained applications. Its small footprint and low-profile design enable integration into portable devices without compromising performance or efficiency.

In summary, the TPS562207DRLR from Texas Instruments is a robust and flexible solution for designers seeking a high-performance voltage regulator that balances efficiency, size, and protection features. Whether used in power supplies for consumer electronics, networking equipment, or industrial machinery, the TPS562207DRLR stands out as a reliable and versatile component in any power management system.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1476 $50.1840
830+ $0.1211 $100.5130
1,280+ $0.1174 $150.2720
1,765+ $0.1136 $200.5040
2,280+ $0.1098 $250.3440
3,050+ $0.0984 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess