EN
  • EN
  • DE

74LVC2GU04DBVRE4

Part No 74LVC2GU04DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC, Logic Gate, Dual Inverter, Lcx/lvc-cmos, TSOP, 6PIN, Plastic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
High Level Output Current -32 mA
Lead Free Contains Lead
Logic Function Inverter
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Circuits 2
Number of Elements 2
Number of Gates 2
Number of Inputs 1
Number of Pins 6
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Propagation Delay 3 ns
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 3 ns
Weight 6.492041 mg
Win Source Part Number 1024312-74LVC2GU04DBVRE4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC2GU04DBVRE4 CAD Model

Description

Product Overview: 74LVC2GU04DBVRE4 from Texas Instruments

The 74LVC2GU04DBVRE4 is a high-performance, dual inverting unbuffered gate manufactured by Texas Instruments, designed to operate from a 1.65 V to 5.5 V power supply. This makes it suitable for interfacing with both 3.3 V and 5 V systems, ensuring versatility across different applications and compatibility with various logic levels.

This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

The 74LVC2GU04DBVRE4 features two independent inverters, providing designers with the flexibility to implement a variety of logic functions. Its unbuffered outputs are designed to offer linear amplification, making it a useful component in analog applications as well as digital ones. The inputs can tolerate voltages up to 5.5 V, even when the device is in the powered-down state, which provides additional protection against high voltage spikes and transients.

This product comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. The small footprint of the package allows for high-density PCB layouts, contributing to miniaturization of the overall design. The 74LVC2GU04DBVRE4 also supports the use of Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times, enhancing its performance in environments with heavy noise.

Texas Instruments has a reputation for producing high-quality, reliable components, and the 74LVC2GU04DBVRE4 is no exception. It is RoHS compliant and supports the green initiative, making it an environmentally friendly choice for electronic designers who are conscious of their environmental impact. Whether it's for use in consumer electronics, computing devices, or industrial applications, this dual inverting gate offers a balance of power efficiency, robustness, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess