EN
  • EN
  • DE

TPS562208DDCR

Part No TPS562208DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 17V Synchronous Step Down Single-Out 0.76V to 7V 2A 6-Pin TSOT-23 T/R / IC REG BUCK ADJ 2A SYNC SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.768V
Maximum Output Voltage 7V
Output Current 2A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1112102-TPS562208DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS562208
Introduction Date October 06, 2017
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS562208DDCR CAD Model

Description

Introducing the TPS562208DDCR from Texas Instruments

The TPS562208DDCR is a highly efficient synchronous step-down (buck) converter designed by the esteemed Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is tailored to meet the rigorous demands of modern electronic devices, offering a compact, reliable, and energy-efficient solution for voltage conversion.

Key Features

  • Input Voltage Range: The TPS562208DDCR operates over a wide input voltage range from 4.5 V to 17 V, making it versatile for various applications that require different input voltages.
  • Output Voltage: It delivers an adjustable output voltage that can be set from 0.76 V to 7 V, allowing for precise voltage regulation to suit the needs of the connected load.
  • High Efficiency: With its synchronous step-down design, the TPS562208DDCR achieves high efficiency, which reduces power loss and improves overall system performance.
  • Current Capability: The device can supply up to 2 A of continuous output current, which is sufficient for a wide range of medium-power applications.
  • Thermal and Overcurrent Protection: Built-in features such as thermal shutdown and overcurrent protection ensure the safety and longevity of both the converter and the system it powers.
  • Package: The TPS562208DDCR comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS562208DDCR is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Point-of-Load Conversions
  • Portable and Battery-Powered Devices

With its advanced features and Texas Instruments' reputation for quality, the TPS562208DDCR is an excellent choice for designers looking to enhance power efficiency and performance in their next project. Its ease of use, coupled with robust protection features, ensures that this power converter will be a reliable component in any power management system.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0916 $50.3800
1,335+ $0.0751 $100.2585
2,065+ $0.0728 $150.3320
2,845+ $0.0704 $200.2880
3,675+ $0.0681 $250.2675
4,910+ $0.0611 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,800 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess