EN
  • EN
  • DE

TPS56221DQPR

Part No TPS56221DQPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A SYNC 22SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 13.02V
Output Current 25A
Frequency - Switching 300kHz, 500kHz, 950kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 22-LSON (6x5)
Win Source Part Number 034185-TPS56221DQPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS56221
Introduction Date April 01, 2011
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS56221DQPR CAD Model

Description

The TPS56221DQPR, a high-performance step-down converter from Texas Instruments (TI), is an integral component for modern electronic applications requiring efficient voltage regulation. This advanced power solution is designed to meet the rigorous power demands of contemporary systems with its fast transient response and high efficiency.

Key Features

  • High Efficiency: The TPS56221DQPR boasts an impressive efficiency rate, which reduces power loss and heat generation, making it suitable for compact and high-density designs.
  • Integrated MOSFETs: With low RDS(on) integrated MOSFETs, the device ensures minimal conduction losses and supports high current applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 340 kHz to 1.2 MHz, allowing for flexibility in balancing efficiency and component size.
  • Wide Input Voltage Range: The device operates over a broad input voltage range of 4.5V to 14.5V, accommodating various power sources and systems.
  • Output Voltage Range: It delivers a configurable output voltage range from 0.6V to 5.5V, which can power a wide array of devices, from microprocessors to peripheral components.
  • Thermal and Overcurrent Protection: The TPS56221DQPR includes robust protection features such as thermal shutdown and overcurrent protection, enhancing system reliability and safety.

Applications

The versatility of the TPS56221DQPR makes it an ideal choice for a multitude of applications, including:

  • Networking and telecom equipment
  • Computing and storage systems
  • Industrial and automotive electronics
  • Point-of-load (POL) conversions

Quality and Support

As with all Texas Instruments products, the TPS56221DQPR is manufactured to the highest quality standards and is backed by TI's comprehensive technical support and reliability testing. Engineers can rely on this step-down converter to deliver consistent performance and longevity for their critical applications.

Ordering Information

The TPS56221DQPR is available in a QFN-14 package and is RoHS compliant. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1171 $53.5223
30+ $3.3781 $101.3430
46+ $3.2726 $150.5396
64+ $3.1670 $202.6880
82+ $3.0614 $251.0348
110+ $2.7447 $301.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,850 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess