EN
  • EN
  • DE

TPS563201DDCT

Part No TPS563201DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC / Conv DC-DC 4.5V to 17V Synchronous Step Down Single-Out 0.76V to 7V 3A 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2, Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 17V
Output Voltage 0.768V
Output Voltage MAX 7V
Output Current 3A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 798009-TPS563201DDCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS563201
Introduction Date December 17, 2015
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS563201DDCT CAD Model

Description

Product Overview: TPS563201DDCT by Texas Instruments

The TPS563201DDCT is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the reputable semiconductor manufacturer, Texas Instruments. This advanced power solution integrates two low R<sub>DS(ON) power MOSFETs, and is designed to provide a fast transient response and to support high-efficiency power conversion.

The TPS563201DDCT operates over a wide input voltage range of 4.5V to 17V and delivers an adjustable output voltage from 0.76V to 7V, which accommodates a variety of applications. It is capable of supplying up to 3A of continuous output current, making it suitable for powering complex digital loads such as processors, FPGAs, and ASICs that require a stable and efficient power supply.

This power converter features a proprietary circuit that enables the device to adopt an optimal operation mode across different load conditions, enhancing its efficiency. The TPS563201DDCT also includes a range of protective features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the safety and reliability of the power system it is integrated into.

The device is available in a compact 8-pin SOT-23 package, making it an excellent choice for space-constrained applications. The small footprint, combined with minimal external components, allows for a cost-effective and efficient design. The TPS563201DDCT's switching frequency is set at 650kHz, which strikes a balance between efficiency and component size, allowing for the use of smaller inductors and capacitors.

Designers and engineers will appreciate the ease of use of the TPS563201DDCT, as it is supported by Texas Instruments' extensive design and technical resources, including application notes, simulation models, and the TI E2E™ support community. Whether for consumer electronics, networking equipment, or industrial systems, the TPS563201DDCT offers a versatile and reliable power solution that delivers performance and efficiency.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0852 $50.2680
1,435+ $0.0699 $100.3065
2,220+ $0.0677 $150.2940
3,050+ $0.0656 $200.0800
3,945+ $0.0634 $250.1130
5,285+ $0.0568 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,330 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess