EN
  • EN
  • DE

TPS56428RHLR

Part No TPS56428RHLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 14VQFN / 4.5-V to 18-V Input, 4-A Sync. Step-Down Converter with Advanced Eco-mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 7V
Current - Output 4A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804298-TPS56428RHLR
Ultra Librarian 3D Model Ultra Librarian TPS56428RHLR CAD Model

Description

The TPS56428RHLR is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the renowned manufacturer, Texas Instruments. This cutting-edge power management integrated circuit (IC) is designed to deliver efficient, fast, and stable voltage conversion for a variety of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Input Voltage Range: The TPS56428RHLR operates with an input voltage range of 4.5V to 18V, making it versatile for various power supply scenarios.
  • Output Voltage: It provides an adjustable output voltage that can be configured from 0.76V to 7V to cater to a wide array of device requirements.
  • High Efficiency: With its integrated 44mΩ high-side and 19mΩ low-side MOSFETs, it ensures high efficiency at load currents of up to 4A.
  • Thermal Management: The device is available in a thermally enhanced 14-pin VQFN package, which aids in better heat dissipation for reliable operation under varying conditions.
  • Protection Features: It includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the safety and longevity of the end application.

Applications

The TPS56428RHLR is ideal for powering complex digital loads such as microprocessors, FPGAs, and ASICs. Its fast transient response and precision voltage regulation make it particularly suited for sensitive applications that require a stable power supply.

Design Flexibility

Engineers will appreciate the ease of design offered by the TPS56428RHLR. The D-CAP2 mode eliminates the need for external compensation, simplifying the design and reducing the external component count. Its adjustable switching frequency from 340 kHz to 1.2 MHz allows optimization between efficiency and component size.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS56428RHLR is no exception. It is designed to meet the rigorous standards required by modern electronic systems, ensuring long-term performance and stability.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7358 $51.5060
170+ $0.6037 $102.6290
260+ $0.5849 $152.0740
355+ $0.5660 $200.9300
460+ $0.5471 $251.6660
615+ $0.4905 $301.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess