EN
  • EN
  • DE

TPS566231RQFR

Part No TPS566231RQFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 18-V INPUT, 6-A SYNCHRONO / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 7V
Current - Output 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS566231RQFRCT,296-TPS566231RQFRTR,296-TPS566231RQFRDKR
Standard Package 3,000
Win Source Part Number 1317653-TPS566231RQFR
Ultra Librarian 3D Model Ultra Librarian TPS566231RQFR CAD Model

Description

Product Overview: TPS566231RQFR by Texas Instruments

The TPS566231RQFR is a highly efficient synchronous switch-mode power converter from the esteemed Texas Instruments. This device is designed for use in a wide range of applications, including but not limited to consumer electronics, networking equipment, and industrial systems. Its primary function is to convert a higher voltage input to a lower voltage output with excellent power efficiency and thermal performance.

Key Features:

  • Input Voltage Range: The TPS566231RQFR operates with an input voltage range of 4.5V to 17V, making it versatile for various power supply scenarios.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.76V to 7V, catering to a broad spectrum of low-voltage electronics.
  • High Efficiency: With its synchronous step-down (buck) regulator design, the device achieves high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Output Current: The TPS566231RQFR is capable of delivering up to 6A of continuous output current, ensuring sufficient power for demanding applications.
  • Thermal Management: The device features an excellent thermal performance due to its power-saving modes and an integrated thermal shutdown function.
  • Package: It is available in a compact QFN package, which is ideal for space-constrained applications.
  • Protection Features: It includes a suite of protection features such as over-current protection (OCP), over-voltage protection (OVP), and under-voltage lockout (UVLO), enhancing the safety and durability of the end application.

Applications:

The TPS566231RQFR is suitable for a wide array of applications that require a compact, efficient, and reliable power solution. Its design is optimized for simplicity and performance, making it an excellent choice for powering complex digital systems such as microprocessors, FPGAs, and DSPs, as well as for general-purpose point-of-load (POL) conversions.

Conclusion:

Texas Instruments' TPS566231RQFR is a testament to the company's commitment to providing high-quality power management solutions. With its robust feature set, high efficiency, and versatile performance, it stands as an ideal choice for designers looking to enhance the power efficiency and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7646 $53.5220
160+ $0.6274 $100.3840
250+ $0.6078 $151.9500
345+ $0.5882 $202.9290
440+ $0.5686 $250.1840
590+ $0.5097 $300.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess