EN
  • EN
  • DE

TPS568230RJER

Part No TPS568230RJER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS568230
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS568230RJERCT, 296-TPS568230RJERTR, 296-TPS568230RJERDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852482-TPS568230RJER
Ultra Librarian 3D Model Ultra Librarian TPS568230RJER CAD Model

Description

The TPS568230RJER is a state-of-the-art, synchronous step-down converter brought to you by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced power solution is designed to meet the needs of modern, high-performance electronics that require efficient power management.

Key Features

  • High Efficiency: The TPS568230RJER offers a high level of efficiency, which is crucial for maintaining the thermal performance of electronic devices. Its synchronous buck design reduces power loss and improves overall system efficiency.
  • Adjustable Switching Frequency: This converter supports an adjustable switching frequency ranging from 200 kHz to 2.2 MHz. This allows designers to optimize the performance of their power supply for either efficiency or component size.
  • Integrated MOSFETs: The inclusion of high- and low-side MOSFETs within the device simplifies design and reduces the external component count, leading to a more compact and reliable power supply solution.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 17V, the TPS568230RJER is versatile and well-suited to a variety of applications, from industrial to consumer electronics.
  • Protection Features: The device comes with a comprehensive suite of protection features, including over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The TPS568230RJER is ideal for a wide range of applications, including:

  • Point-of-Load (POL) solutions for FPGAs, DSPs, and ASICs
  • Networking, telecom, and computing systems
  • Consumer electronics such as gaming consoles and TVs
  • Industrial and automotive systems requiring a stable power supply

Package and Availability

The TPS568230RJER is available in a compact, thermally-enhanced 16-pin VQFN package, which is optimized for space-constrained applications. It is designed for easy integration into existing and new designs, providing designers with a flexible and efficient power management solution.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team. The TPS568230RJER is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions for today's demanding electronic environments.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8727 $52.3620
140+ $0.7161 $100.2540
220+ $0.6937 $152.6140
300+ $0.6713 $201.3900
390+ $0.6490 $253.1100
520+ $0.5818 $302.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,346 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess