EN
  • EN
  • DE

TPS568330RJER

Part No TPS568330RJER
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 967419-TPS568330RJER
Ultra Librarian 3D Model Ultra Librarian TPS568330RJER CAD Model

Description

TPS568330RJER Step-Down Converter by Texas Instruments

The TPS568330RJER from Texas Instruments is a highly efficient, synchronous step-down converter, designed to meet the rigorous power supply requirements of modern electronic devices. This compact and robust integrated circuit (IC) is ideal for applications that demand high efficiency and a small footprint, making it a preferred choice for designers in various industries.

Key Features:

  • Input Voltage Range: The TPS568330RJER operates with an input voltage range of 4.5V to 17V, accommodating a wide array of power sources and ensuring versatility across different platforms.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.6V to 7V, which allows precise voltage regulation for diverse low-voltage applications.
  • High Efficiency: With its synchronous step-down topology, the device achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Output Current: Capable of delivering up to 3A of continuous output current, this converter can power a variety of loads, from simple peripherals to demanding processors.
  • Thermal Performance: The TPS568330RJER comes in a thermally enhanced 16-pin VQFN package, which ensures effective heat dissipation and helps maintain optimal performance.
  • Protection Features: It includes a suite of protection features such as over-current protection, over-voltage protection, and thermal shutdown, safeguarding both the converter and the load from potential damage.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which reduces electromagnetic interference (EMI) and allows for a cleaner power supply design.
  • Power Save Mode: An integrated power save mode ensures high efficiency at light loads, extending battery life in portable applications.

Applications:

The TPS568330RJER is suitable for a wide range of applications, including but not limited to, consumer electronics, networking equipment, industrial systems, and point-of-load conversions in distributed power architectures. Its performance and feature set make it an excellent choice for engineers looking to optimize power management in compact and power-sensitive designs.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4220 $50.6400
290+ $0.3462 $100.3980
450+ $0.3354 $150.9300
620+ $0.3246 $201.2520
800+ $0.3138 $251.0400
1,070+ $0.2813 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,895 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess