EN
  • EN
  • DE

TPS57060QDRCRQ1

Part No TPS57060QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 10VSON / Step-Down DC-DC Converter With
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 60V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Current - Output 500mA
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Part Number Series TPS57060
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805535-TPS57060QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS57060QDRCRQ1 CAD Model

Description

The TPS57060QDRCRQ1 is a robust, automotive-qualified, step-down DC/DC converter designed by Texas Instruments. This highly efficient power management integrated circuit is capable of driving a 1.5A load with excellent line and load regulation. It is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power supply designs in automotive applications.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 60V input, making it suitable for a variety of automotive battery configurations and able to withstand load dump transients.
  • High Efficiency: With a switching frequency of up to 2.5MHz, the TPS57060QDRCRQ1 can utilize smaller external components, resulting in a compact power supply solution with reduced losses.
  • Adjustable Output Voltage: The output voltage can be adjusted from as low as 0.8V with a guaranteed accuracy of 2% over temperature, which allows for a wide range of output voltage settings suitable for powering different automotive subsystems.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and cycle-by-cycle overcurrent protection, enhancing system reliability under abnormal operating conditions.
  • Frequency Spread Spectrum: To minimize electromagnetic interference (EMI), the TPS57060QDRCRQ1 features frequency spread spectrum, which is critical for meeting automotive EMI requirements.

Applications

The TPS57060QDRCRQ1 is versatile and can be used in various automotive applications, including infotainment systems, GPS navigation, ADAS (Advanced Driver Assistance Systems), and other electronic modules that require a stable and efficient power supply.

Quality and Reliability

As an AEC-Q100 qualified device, the TPS57060QDRCRQ1 meets the stringent quality standards required for automotive electronics. Its robust design ensures long-term reliability, which is critical for the safety and durability of automotive systems.

For engineers and designers looking for a reliable power solution that can withstand the demanding conditions of automotive applications, the TPS57060QDRCRQ1 from Texas Instruments is an excellent choice that combines performance, efficiency, and protection features in a compact package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0263 $54.2367
21+ $4.9447 $103.8387
32+ $4.7902 $153.2864
44+ $4.6356 $203.9664
56+ $4.4811 $250.9416
75+ $4.0176 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess