EN
  • EN
  • DE

TPS57112CQRTERQ1

Part No TPS57112CQRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2A OUTPUT STEP DOWN SWITCHER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name TPS57112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS57112CQRTERQ1TR, 296-TPS57112CQRTERQ1DKR, 296-TPS57112CQRTERQ1CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900832-TPS57112CQRTERQ1
Ultra Librarian 3D Model Ultra Librarian TPS57112CQRTERQ1 CAD Model

Description

The TPS57112CQRTERQ1 from Texas Instruments is a high-performance, automotive-grade synchronous step-down converter that is part of TI's SWIFT™ family of products. This efficient power management integrated circuit (PMIC) is designed to operate with an input voltage range of 2.95V to 6V, making it ideal for a wide range of automotive applications that require reliable and efficient voltage conversion.

It features a continuous output current capability of up to 1.5A, which allows it to power core components in modern automotive systems, including infotainment, telematics, and advanced driver-assistance systems (ADAS). The device integrates two low RDS(on) MOSFETs, which enhances its efficiency and reduces the need for external components, thus saving board space and system cost.

The TPS57112CQRTERQ1 offers a fixed switching frequency that is programmable from 300 kHz to 2.2 MHz, providing designers with flexibility to optimize for efficiency or component size. Moreover, the device supports external synchronization to an external clock, which is critical in noise-sensitive applications where minimizing electromagnetic interference (EMI) is a priority.

Safety and reliability are paramount in automotive applications, and the TPS57112CQRTERQ1 addresses these concerns with features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO). These protective features ensure that the device operates within safe parameters, thereby enhancing the longevity and robustness of the end application.

The TPS57112CQRTERQ1 comes in a compact QFN package, which is highly suited for space-constrained automotive environments. Its enhanced thermal performance and small footprint make it an excellent choice for power supply designs where efficiency and size are critical considerations.

With its advanced features and automotive qualification, the TPS57112CQRTERQ1 is a reliable and versatile solution for modern vehicle power systems, ensuring stable and efficient power delivery for a variety of electronic components.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8834 $56.5020
65+ $1.5454 $100.4510
105+ $1.4971 $157.1955
140+ $1.4488 $202.8320
180+ $1.4005 $252.0900
240+ $1.2556 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess