EN
  • EN
  • DE
  • IT

TPS57112QRLBRQ1

Part No TPS57112QRLBRQ1
Manufacturer Texas Instruments
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 6V
Current - Output 2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Standard Package 1 pcs
Win Source Part Number 707904-TPS57112QRLBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS57112QRLBRQ1 CAD Model

Description

The TPS57112QRLBRQ1 is a high-performance, automotive-grade synchronous buck converter designed by Texas Instruments, tailored to meet the stringent requirements of automotive applications. It is capable of delivering 1.5A continuous output current over a wide input voltage range of 3.5V to 14V. This makes it an ideal power solution for systems that operate off a battery or within an automotive power system.

Designed with the advanced SWIFT™ (Switcher With Integrated FET Technology) converter technology, the TPS57112QRLBRQ1 integrates MOSFETs to provide efficient power conversion with reduced external component count. This leads to a compact solution size and simplified design process, crucial for space-constrained automotive environments.

The device features a fixed switching frequency that is programmable from 200kHz to 2.2MHz, allowing designers to optimize the performance between efficiency and external component size. Moreover, the TPS57112QRLBRQ1 offers a variety of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which contribute to the reliability and durability required in automotive applications.

With its Eco-mode™ operation, the TPS57112QRLBRQ1 ensures high efficiency at light loads, which is beneficial for reducing standby power consumption. The device also supports pre-biased startup, ensuring a smooth power-up sequence for sensitive electronic systems.

Encased in a compact QFN package, the TPS57112QRLBRQ1 is designed to meet the rigorous qualifications of the automotive industry, including AEC-Q100 certification. This makes it suitable for powering advanced driver-assistance systems (ADAS), infotainment systems, instrument clusters, and other automotive-related electronics that require a dependable and efficient power supply.

Overall, the TPS57112QRLBRQ1 from Texas Instruments is a robust and versatile solution for modern automotive power supply designs, offering performance, efficiency, and the reliability needed for today's sophisticated vehicle electronics.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7314 $59.7024
37+ $3.0616 $113.2792
57+ $2.9660 $169.0620
79+ $2.8702 $226.7458
101+ $2.7746 $280.2346
136+ $2.4875 $338.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess