EN
  • EN
  • DE

TPS57140QDGQRQ1

Part No TPS57140QDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1112128-TPS57140QDGQRQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS57140QDGQRQ1 CAD Model

Description

TPS57140QDGQRQ1 Automotive Step-Down Converter from Texas Instruments

The TPS57140QDGQRQ1 is a highly efficient, small-sized, automotive-grade step-down converter designed and manufactured by Texas Instruments (TI). This advanced power solution is specifically tailored for automotive applications, meeting the stringent requirements of the industry, including reliability and performance under extreme conditions.

Featuring a wide input voltage range of 3.5V to 42V, the TPS57140QDGQRQ1 is versatile and capable of operating through cold-crank and stop-start scenarios, which are common in automotive power systems. This ensures that the device can reliably provide a stable output voltage even during voltage transients, which are typical in automotive electrical systems.

With its integrated 1.5A, 42V power MOSFET, the TPS57140QDGQRQ1 offers a continuous output current of up to 1.5A, making it suitable for powering various electronic components within the vehicle, such as sensors, microcontrollers, and infotainment systems. The converter operates at a fixed switching frequency of 570kHz, which helps to optimize efficiency while reducing the size of the external components, such as inductors and capacitors.

One of the key features of the TPS57140QDGQRQ1 is its Eco-mode™ operation, which improves efficiency at light loads through pulse frequency modulation (PFM). This mode significantly reduces the quiescent current, thereby extending battery life in applications that spend a lot of time in standby or idle.

The device is also designed with protection features in mind, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown. These features safeguard the system against potential damage from abnormal operating conditions, ensuring the longevity and reliability of both the converter and the system it powers.

The TPS57140QDGQRQ1 comes in a 10-pin MSOP-PowerPAD™ package that enhances thermal performance and allows for compact PCB design. It is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, and is operational over a temperature range of -40°C to 150°C.

Overall, the TPS57140QDGQRQ1 from Texas Instruments is an excellent choice for automotive engineers looking for a robust, efficient, and compact power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6053 $56.1855
80+ $1.3172 $105.3760
120+ $1.2760 $153.1200
165+ $1.2349 $203.7585
210+ $1.1937 $250.6770
285+ $1.0702 $305.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess