EN
  • EN
  • DE

TPS59632QRHBRQ1

Part No TPS59632QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2PHASE CPU DC-DC CONTROLLER / Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 3
Voltage - Supply (Vcc/Vdd) 2.5V ~ 24V
Frequency - Switching 300kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number TPS59632
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS59632QRHBRQ1TR,296-TPS59632QRHBRQ1DKR,296-TPS59632QRHBRQ1CT
Standard Package 3,000
Win Source Part Number 1317782-TPS59632QRHBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS59632QRHBRQ1 CAD Model

Description

The TPS59632QRHBRQ1 from Texas Instruments is a sophisticated, automotive-grade, adjustable-frequency synchronous buck converter that is designed to meet the rigorous standards of the automotive industry. This high-performance power management integrated circuit (PMIC) is tailored for use in advanced driver assistance systems (ADAS), infotainment, and telematics within automotive applications.

Key Features:

  • Wide Input Voltage Range: The device operates from a 2.8V to 6V input voltage range, making it versatile for various automotive power rails.
  • High Efficiency: With its synchronous buck topology, the TPS59632QRHBRQ1 achieves high efficiency, which is critical for reducing thermal stress and improving system reliability in automotive environments.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 2.1MHz to 2.8MHz, allowing designers to optimize the performance for their specific application needs.
  • Thermal and Overcurrent Protection: The device includes features such as overcurrent protection and thermal shutdown to safeguard the system from damage under abnormal conditions.
  • Qualified for Automotive Applications: As a Q1 device, it meets the stringent quality and reliability standards demanded by the automotive industry, including AEC-Q100 qualification.

Applications:

The TPS59632QRHBRQ1 is ideal for powering microcontrollers, sensors, and other electronic components in a wide range of automotive applications:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Telematics
  • Automotive Instrumentation
  • Navigation Systems

Package and Availability:

The device is available in a compact 32-pin VQFN (RHB) package, which is designed to occupy minimal space on a printed circuit board. Its small form factor, combined with its robust feature set, makes the TPS59632QRHBRQ1 an excellent choice for space-constrained automotive applications. For pricing, samples, and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4955 $65.9820
8+ $13.5348 $108.2784
12+ $13.1118 $157.3416
16+ $12.6889 $203.0224
21+ $12.2659 $257.5839
28+ $10.9970 $307.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,555 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess